location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lollipets 1 Pack Children's electronic animal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lollipets 1 Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045399 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988166598 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lollipets 1 Pack Children's electronic animal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - CUTE INTERACTIVE PETS: Lollipets are adorable collectible pets who really move! Each Lollipet has their own unique sugary treat. Hold their treat up to them and they’ll scurry towards it!
  • - MAKE THEM MOVE: Lollipets will do anything for their favorite sugary treat! Hold their treat above to make them hop; behind to make them sprint or beside to make them dodge! Collect all 20 characters and they may be so happy to see each other, they smooch!
  • - 20 TO COLLECT: There are so many Lollipets to adopt – and you never know which one you’ll get! Add elephants, mice and bunnies from Cake Pop Coast, Lollipop Lake and Marshmallow Meadow to your collection. You may even find the rare Lollipets from Cotton Candy Canyon!
  • - FIND MAPS, STICKERS AND MORE: Lollipets are a great gift for kids aged 5 and up. Each Lollipet comes with a fun character card, map of their home and sticker! Requires 1 LR44 battery (included)
Long product name Lollipets 1 Pack Children's electronic animal :
The short editorial description of Lollipets 1 Pack Children's electronic animal

Lollipets 1 Pack, 3+
More>>>
Lollipets 1 Pack Children's electronic animal:
The official marketing text of Lollipets 1 Pack Children's electronic animal as supplied by the manufacturer

Who’s that scurrying toward a sugary treat? Why it’s a Lollipet! These cute collectible pets really move! Hold their favorite treat (included) in front of them and their floppy ears and tails will wiggle as they scamper towards it! You can even use their sugary snack to guide them: hold their treat above to make them hop; behind to make them sprint; or to the side to make them dodge. With 20 characters to collect, you could add cuties from Cake Pop Coast, Lollipop Lake or Marshmallow Meadow to your collection! You may even unbox the rare Lollipets from Cotton Candy Canyon – you never know who you’ll find! Add fuzzy, glittery, brightly colored or pastel colored pets to your collection. Each Lollipet comes with a fun character card, a map of their home, a colorful sticker and a unique treat! Get to know your Lollipet as you play and interact with them. You can even put your new pal and their unique treat in your pocket and take them with you, wherever you go! Collect all these candy-colored cuties and discover the magical sugary world of the Lollipets!

Includes: 1 Lollipets, 1 Treat Accessory, 1 Map, 1 Sticker, 1 Instruction Booklet, 1 LR44 battery

Short summary description Lollipets 1 Pack Children's electronic animal:
This short summary of the Lollipets 1 Pack Children's electronic animal data-sheet is auto-generated and uses the product title and the first six key specs.

Lollipets 1 Pack, Children's electronic animal, 3 yr(s), Assorted colors

Long summary description Lollipets 1 Pack Children's electronic animal:
This is an auto-generated long summary of Lollipets 1 Pack Children's electronic animal based on the first three specs of the first five spec groups.

Lollipets 1 Pack. Product type: Children's electronic animal. Recommended age (min): 3 yr(s). Product color: Assorted colors

Design
Product type *
Children's electronic animal
Product color *
Assorted colors
Features
Recommended age (min) *
3 yr(s)
Interactive
Yes
Country of origin
China
Power
Batteries required
Yes
Battery type
LR44
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
4" (101.6 mm)
Package depth
1.75" (44.5 mm)
Package height
4" (101.6 mm)
Package weight
2.47 oz (70 g)
Package type
Closed box in Counter Display Unit (CDU)
Packaging content
Batteries included
Yes
Manual
Yes
Logistics data
Quantity per pallet
8 pc(s)
Quantity per pallet layer
1 pc(s)
Number of layers per pallet
8 pc(s)
Harmonized System (HS) code
95.03.00.49.90
Master (outer) case width
9.21" (233.9 mm)
Master (outer) case length
8.5" (215.9 mm)
Master (outer) case height
9.13" (231.9 mm)
Master (outer) case weight
2.29 lbs (1.04 kg)
Master (outer) case net weight
20.5 oz (580 g)
Master (outer) case volume
12000 cm³
Master (outer) case GTIN (EAN/UPC)
778988172414