location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SwimWays Fairy Tails

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SwimWays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fairy Tails
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6045215
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988550922 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 12:32:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SwimWays Fairy Tails
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SwimWays Fairy Tails pool toys are pixie fairies that become magical mermaids!
  • - Simply slide the tail over the fairy’s legs to transform her into a mermaid
  • - The tail changes colors in the sun and cool water, adding a fun element of surprise for kids
  • - Includes a shell comb for brushing the fairy’s hair and creating new hairstyles
  • - Includes: 1 Fairy, 1 Mermaid Tail, 1 Shell Comb
Long product name SwimWays Fairy Tails :
The short editorial description of SwimWays Fairy Tails

Fairy Tails, 5+
More>>>
SwimWays Fairy Tails:
The official marketing text of SwimWays Fairy Tails as supplied by the manufacturer

Play make-believe in the pool with SwimWays Fairy Tails! These adorable pool toys easily transform from pixie fairies to magical mermaids. Simply slide the mermaid tail on and off over the fairy’s legs – no assembly time needed. The mermaid tail changes color in the sun and back again in cooler water, adding a fun element of surprise for kids. Each fairy includes a comb so kids can brush the fairy’s colorful hair and create silly new hairstyles. Fairy Tails goes where your kids go – she loves to go to the pool and swim on warm sunny days or stay at home and play when its rainy outside. This little fairy is small in size and big on imaginative play, making her a great choice for vacations and travel when you want to economize space for the family. Sold individually. Colors and styles may vary. For kids age 5 and older.

Short summary description SwimWays Fairy Tails:
This short summary of the SwimWays Fairy Tails data-sheet is auto-generated and uses the product title and the first six key specs.

SwimWays Fairy Tails, Single toy, 5 yr(s), Assorted colors

Long summary description SwimWays Fairy Tails:
This is an auto-generated long summary of SwimWays Fairy Tails based on the first three specs of the first five spec groups.

SwimWays Fairy Tails. Product type: Single toy, Recommended age (min): 5 yr(s), Country of origin: China, Product color: Assorted colors

Features
Recommended age (min) *
5 yr(s)
Suggested gender *
Boy
Product color *
Assorted colors
Product type *
Single toy
Inflatable *
No
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package assortment
3
Package width
8" (203.2 mm)
Package depth
1.25" (31.8 mm)
Package height
8.5" (215.9 mm)
Package weight
3.52 oz (99.8 g)
Package type
Box
Logistics data
Harmonized System (HS) code
9503.00.49.90
Master (outer) case width
15.6" (396 mm)
Master (outer) case length
7.32" (185.9 mm)
Master (outer) case height
9.21" (233.9 mm)
Master (outer) case weight
3.09 lbs (1.4 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988551691
Master (outer) case net weight
2.65 lbs (1.2 kg)
Master (outer) case volume
608000 cm³
Quantity per pallet layer
1 pc(s)
Number of layers per pallet
12 pc(s)
Quantity per pallet
12 pc(s)