location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zone Evil ZE-GCH02-R video game chair Universal gaming chair Padded seat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zone Evil Check ‘Zone Evil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZE-GCH02-R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZE-GCH02-R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435459910686
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Zone Evil
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zone Evil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:55:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zone Evil ZE-GCH02-R video game chair Universal gaming chair Padded seat
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal gaming chair
  • - Maximum user weight: 220.5 lbs (100 kg)
  • - Padded seat
  • - Padded backrest
  • - Armrest
More>>>
Short summary description Zone Evil ZE-GCH02-R video game chair Universal gaming chair Padded seat:
This short summary of the Zone Evil ZE-GCH02-R video game chair Universal gaming chair Padded seat data-sheet is auto-generated and uses the product title and the first six key specs.

Zone Evil ZE-GCH02-R, Universal gaming chair, 220.5 lbs (100 kg), Padded seat, Padded backrest, PC, Universal, 1.57" (4 cm)

Long summary description Zone Evil ZE-GCH02-R video game chair Universal gaming chair Padded seat:
This is an auto-generated long summary of Zone Evil ZE-GCH02-R video game chair Universal gaming chair Padded seat based on the first three specs of the first five spec groups.

Zone Evil ZE-GCH02-R. Product type: Universal gaming chair, Maximum user weight: 220.5 lbs (100 kg), Seat type: Padded seat. Seat height (min): 1.57" (4 cm), Seat height (max): 1.97" (5 cm)

Brand Image Article code product Stock Price from
Zone Evil

Zone Evil ZEF36BB video game chair PC gaming chair
(show image)
ZEF36BB ZEF36BB 0.00
(excl. VAT)
0 (incl. VAT)