HP logo

HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65410
Info modified on:
12 Mar 2024, 11:37:37
Guarantee:
Coverage lasts until the "Warranty Ends" date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge:

638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge

HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge:

polyester-based textile application users.
Help lower your printing costs with the first dye sub ink formulated to take advantage of HP inkjet technology[1], that also supports lightweight transfer paper. Recyclable HP Stitch ink cartridges feature water-based, ECO PASSPORT certified inks.[2]

Short summary description HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge:

HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge, Standard Yield, Cyan, Dye-sublimation ink, 10000 ml, 1 pc(s)

Long summary description HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge:

HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge. Colour ink type: Dye-sublimation ink, Cartridge capacity: Standard Yield, Color ink volume: 10000 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer HP 638B 10-liter Cyan Stitch Dye Sublimation Ink Cartridge 5ZS56A:
[1] As of January, 2019. [2] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal. Original HP Dye Sublimation Inks for the HP Stitch S Printer series are certified ECO PASSPORT by Oeko-Tex®, which is a globally uniform testing and certification system for textile chemicals, colorants, and auxiliaries. It consists of a two-step verification procedure that analyzes whether the compounds and each ingredient meet specific criteria for sustainability, safety, and regulatory compliance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.