location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 SC, 850 nm, 550 m (1804 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-P01-SC-MM1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236913 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:22:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - 1000 Mbit/s 21653.5" (550 m) 850 nm
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode Fiber ports quantity: 1 SC
  • - Black
Long product name Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black :
The short editorial description of Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black

Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 SC, 850 nm, 550 m (1804 ft.)
More>>>
Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black:
The official marketing text of Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black as supplied by the manufacturer

Extends Power and Data to a PoE+ Device up to 550 Meters via SC Multimode Fiber Cable
This economical unit converts a multimode fiber optical signal to a copper Ethernet signal that extends both power (48 VDC) and 10/100/1000 Mbps Gigabit Ethernet to a PoE+ (Power over Ethernet) device. Because Cat5e/6 cables are limited to only 100 meters, it is more effective to couple the N785-P01-SC-MM1 with multimode fiber cable to reach greater distances. This could include providing both data and power to PoE and PoE+ devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
PoE saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Supports Auto-Sensing of Network Speed and Other Advanced Functions
Monitoring and controlling your network nodes is easy with the N785-P01-SC-MM1’s advanced features, such as automatic network speed sensing, full/half-duplex auto-detection and automatic MDI/MDIZ configuration. Six LEDs indicate the converter’s power, PoE, Ethernet network and fiber link statuses at a glance. Link fault pass through (LFP) monitors both the SC and RJ45 ports to ensure link status remains active.

Works in Tandem with Tripp Lite’s N785-001-SC-MM Media Converter
This media converter connects to the N785-001-SC-MM using multimode fiber optic cabling with SC ends (such as Tripp Lite’s N520-Series, sold separately) to extend an Ethernet network connection up to 550 meters. Use Cat5e/6 cabling (such as Tripp Lite’s N001- or N201-Series cables) to deliver data and power to a 10/100/1000 Mbps PoE device up to 100 meters (328 feet) from the N785-P01-SC-MM1.

Completely Plug-and-Play with No Additional Software Required for Connection
The compact metal converter is easy to install and set up with no software or drivers required. The included power supply connects to a convenient AC outlet with no computer or other signal source needed.

Short summary description Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black:
This short summary of the Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N785-P01-SC-MM1, 1000 Mbit/s, Fast Ethernet, Gigabit Ethernet, 10,100,1000 Mbit/s, Full, Half, Cat5, Cat5e, Cat6, Cat6a, Fiber, SC

Long summary description Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black:
This is an auto-generated long summary of Tripp Lite N785-P01-SC-MM1 network media converter 1000 Mbit/s 850 nm Multi-mode Black based on the first three specs of the first five spec groups.

Tripp Lite N785-P01-SC-MM1. Maximum data transfer rate: 1000 Mbit/s, Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 21653.5" (550 m), Wavelength: 850 nm, Fiber mode structure: Multi-mode. Product color: Black, Country of origin: China. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1.5 A

Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Duplex system
Full, Half
Cable types supported
Cat5, Cat5e, Cat6, Cat6a, Fiber
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
SC
DC-in jack
Yes
Performance
Maximum transfer distance *
21653.5" (550 m)
Wavelength *
850 nm
Fiber mode structure
Multi-mode
Design
Internal *
No
LED indicators
Yes
Product color
Black
Country of origin
China
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Output voltage
48 V
Output current
1.25 A
Power over Ethernet (PoE)
Yes
External power adapter
Yes
Power
Power plug type
Type B
Weight & dimensions
Weight
7.05 oz (200 g)
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
9.8" (248.9 mm)
Package depth
8.46" (214.9 mm)
Package height
3.15" (80 mm)
Package weight
27.2 oz (770 g)
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332236910
Compliance certificates
RoHS
Logistics data
Master (outer) case width
18.1" (460 mm)
Master (outer) case length
16.9" (430 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
17.9 lbs (8.12 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-INT-PSFP N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSCMM2 network media converter 1000 Mbit/s 1310 nm Multi-mode Black Tripp Lite N785-INT-PSCMM2 network media converter 1000 Mbit/s 1310 nm Multi-mode Black
(show image)
N785-INT-PSCMM2 N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-DU Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-D Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-H01-SFP-D Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black
(show image)
N785-H01-SFP Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black
(show image)
N785-H01-SCSM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black
(show image)
N785-H01-SCMM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
N784-H01-STMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)