location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG AN-MR19BA remote control TV Press buttons/Wheel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AN-MR19BA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN-MR19BA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098382422 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:53
The date of the most recent change of the data-sheet in Icecat's system
LG AN-MR19BA user manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG AN-MR19BA user manual (10.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG AN-MR19BA remote control TV Press buttons/Wheel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Remote control proper use: TV
  • - Brand compatibility: LG
  • - Black
  • - Press buttons/Wheel
Guarantee: 1 year
Long product name LG AN-MR19BA remote control TV Press buttons/Wheel :
The short editorial description of LG AN-MR19BA remote control TV Press buttons/Wheel

Magic Remote Control, 101g
More>>>
LG AN-MR19BA remote control TV Press buttons/Wheel:
The official marketing text of LG AN-MR19BA remote control TV Press buttons/Wheel as supplied by the manufacturer

Magic Remote controls home and TV from your couch.
Pick up the only remote you need. LG Magic Remote acts as a universal remote with auto device detection for most devices. And you can use voice commands, mouse-like control and click wheel to manage your entertainment and smart home.

Short summary description LG AN-MR19BA remote control TV Press buttons/Wheel:
This short summary of the LG AN-MR19BA remote control TV Press buttons/Wheel data-sheet is auto-generated and uses the product title and the first six key specs.

LG AN-MR19BA, TV, Press buttons/Wheel, Black

Long summary description LG AN-MR19BA remote control TV Press buttons/Wheel:
This is an auto-generated long summary of LG AN-MR19BA remote control TV Press buttons/Wheel based on the first three specs of the first five spec groups.

LG AN-MR19BA. Brand compatibility: LG, Remote control proper use: TV, Input type: Press buttons/Wheel

Design
Remote control proper use *
TV
Brand compatibility *
LG
Compatible products
W9, E9, C9, B9 SM99, SM95, SM90, SM86, SM81 UM80, UM75, UM73, UM71, UM6970
Product color *
Black
Input type *
Press buttons/Wheel
Backlight buttons *
No
Display
Built-in display
No
Battery
Rechargeable *
No
Battery type
AA
Battery
Number of batteries supported
2
Weight & dimensions
Width
1.97" (50 mm)
Depth
1.38" (35 mm)
Height
7.48" (190 mm)
Weight
2.47 oz (70 g)
Packaging data
Quantity per pack
1 pc(s)
Package weight
6.7 oz (190 g)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 1 distributor(s)