Brother logo

Brother DCP-7025 multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120788
Info modified on:
18 Jan 2024, 17:34:35
Long product name Brother DCP-7025 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Laser Flatbed Printer, Copier, Scanner & Photocapture Centre

Brother DCP-7025 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

The DCP-7025 is a compact, flatbed all-in-one. Designed for the small office, the inclusion of an automatic document feeder aids both the scanning and the copying of multi-page documents.
Up to 20ppm monochrome printing speed
Up to 2400 x 600dpi print resolution
Up to 250 sheets paper capacity
Up to 20cpm monochrome copying speed
PC free copying
Up to 600 x 300dpi copy resolution
25 - 400% reduction/enlargement in 1% increments
Scan directly to e-mail, image, OCR or file
Up to 600 x 2400dpi scan resolution (optical)
Up to 9600dpi scan resolution (interpolated)

Short summary description Brother DCP-7025 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-7025, Laser, 2400 x 600 DPI, Mono scanning, A4

Long summary description Brother DCP-7025 multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-7025. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.