location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beatman Flash -128 MP3 WMA Player+Radio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21772
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.128 GB
  • - Equalizer
  • - Continuous audio playback time: 9 h
Guarantee: 2 years manufacturers warranty, free unlimited helpdesk support.
Long product name Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB :
The short editorial description of Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB

Beatman Flash MP3 Player 128MB - Plays MP3 and WMA compressed audio files, Integrated FM Radio
More>>>
Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB:
The official marketing text of Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB as supplied by the manufacturer

Enjoy more than 4 hours* of skip-free music stored on 128MB built-in memory. No moving parts, 100% skip-free playback! Plays MP3 and WMA compressed audio files. Can also be used as Voice Recorder (up to 34 hours). Integrated FM Radio with custom presets. Super small: 56.7 x 52.6 x 17.5mm / 2.07 x 2.23 x 0.68 inch only. Cool design, comes with specially designed cover labels to personalize your Beatman Flash! Includes premium quality Sennheiser MX-300 headphones. Play up to 9 hours of digital music on 1 Duracell UltraM3 AAA battery (included). Multi Line Graphic Display with EL Backlight. Includes Digital Audio Manager software (for Windows) for easy file transfer from PC to Player, via USB.

Short summary description Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB:
This short summary of the Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Beatman Flash -128 MP3 WMA Player+Radio, 0.128 GB, 1.55 oz (44 g)

Long summary description Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB:
This is an auto-generated long summary of Freecom Beatman Flash -128 MP3 WMA Player+Radio 0.128 GB based on the first three specs of the first five spec groups.

Freecom Beatman Flash -128 MP3 WMA Player+Radio. Total storage capacity: 0.128 GB. Continuous audio playback time: 9 h. Weight: 1.55 oz (44 g)

Storage
Total storage capacity *
0.128 GB
Audio
Equalizer
Yes
Record modes
Voice recording time
34 h
Power
Continuous audio playback time *
9 h
System requirements
Minimum system requirements
PC, Intel Pentium 133MHz or higher, 32MB RAM, 40MB free hard drive space, CD-ROM drive, Windows98SE / ME / 2000 / XP, available USB port For converting audio into MP3/WMA, conversion software is needed. This software is not included in the package, unless otherwise indicated on product label.
Weight & dimensions
Weight
1.55 oz (44 g)
Packaging content
Bundled software
CD with Digital Audio Manager software (English only) and manual in 7 languages (GB/D/F/NL/E/I/P)
Other features
Dimensions (WxDxH)
2.23 x 2.07 x 0.689" (56.7 x 52.6 x 17.5 mm)
Power requirements
1x 1.5V AAA-size alkaline battery. Freecom recommends Duracell UltraM3 for optimal
Country Distributor
United Kingdom 1 distributor(s)