location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
66504
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66504
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:23:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Quick charge function - USB-C™ charging cable for super-fast synchronisation and charging of USB-C™ enabled devices with a power of up to 15 W
  • - SuperSpeed data transfer - The USB-C™ cable supports data transfer rates up to 5 Gbit/s - 10 times faster than USB 2.0
  • - Backward compatibility - The USB-C™ cable is backward compatible with USB 2.0 and USB 1.1 devices
  • - Sync & Charge - USB-C™ sync cable for synchronisation, data transfer and charging
Long product name Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black :
The short editorial description of Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black

USB-C to USB A 3.0 cable, 90°, black, 3 m
More>>>
Short summary description Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black:
This short summary of the Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 66504, 118.1" (3 m), USB A, USB C, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black:
This is an auto-generated long summary of Goobay 66504 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A USB C Black based on the first three specs of the first five spec groups.

Goobay 66504. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 66502 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB A USB C Black
(show image)
66502 66502 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 66500 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 19.7" (0.5 m) USB A USB C Black
(show image)
66500 66500 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 67193 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 19.7" (0.5 m) USB C White
(show image)
67193 Sync & Charge Super Speed USB-C 3.2 Gen 1 USB-C cable, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 67986 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 39.4" (1 m) USB B USB C Black
(show image)
67986 67986 0.00
(excl. VAT)
0 (incl. VAT)