location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POCKET LOOX 600 400MHZ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LOOX600 + ROUTE66
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 240 x 320 pixels
  • - 0.064 GB
  • - 0.4 GHz
Long product name Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g) :
The short editorial description of Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g)

POCKET LOOX 600 400MHZ + ROUTE66 BENELUX - BUNDLE UK (MSD)
More>>>
Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g):
The official marketing text of Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g) as supplied by the manufacturer

The new Fujitsu Siemens Computers handheld is a step into the future of mobility and connectivity. Pocket LOOX delivers a mobile solution that meets the needs of individual and business customers. This small, lightweight device has a very long battery life, making it a business critical tool for the mobile professional as well as the demanding consumer.

Short summary description Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g):
This short summary of the Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 600 400MHZ, 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 32 MB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g):
This is an auto-generated long summary of Fujitsu Pocket LOOX 600 400MHZ handheld mobile computer 240 x 320 pixels 6.17 oz (175 g) based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 600 400MHZ. Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB. Processor frequency: 0.4 GHz

Display
Display
TFT
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
ROM capacity
32 MB
Processor
Processor frequency *
0.4 GHz
Built-in processor
PXA250
Audio
Speakers
Yes
Ports & interfaces
I/O ports
1 x USB - 4 PIN USB Type B 1 x infrared - IrDA 1 x serial - RS-232 1 x headphones - output - mini-phone stereo 3.5 mm 1 x headset - input / output
Performance
RFID reader *
No
Barcode reader *
No
Software
Bundled software
Fujitsu Siemens Computers SpeedMenu, Plugfree (Bluetooth software), Pocket Outlook, Pocket Word, Pocket Excel, Calculator, Terminal Services client, MSN Messenger, Windows Media Player, Transcriber, Pocket Internet Explorer, Microsoft Reader 2.0, voice recorder, Microsoft Active sync 3.5
Power
Battery life (max)
10 h
AC adapter input voltage
100/240 V
Weight & dimensions
Weight *
6.17 oz (175 g)
Width
5.2" (132 mm)
Depth
3.23" (82 mm)
Height
0.669" (17 mm)
System requirements
Compatible operating systems
Microsoft Pocket PC 2002