Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 80 GB 4200 RPM Ultra-ATA/100
- - Storage drive buffer size: 8 MB
- - 3.35 oz (95 g)
Long product name Western Digital Travelstar DK23F 80GB ATA5 Ultra-ATA/100
:
TRAVELSTAR DK23F 80GB ATA5
The short editorial description of Western Digital Travelstar DK23F 80GB ATA5 Ultra-ATA/100
TRAVELSTAR DK23F 80GB ATA5
More>>>
Short summary description Western Digital Travelstar DK23F 80GB ATA5 Ultra-ATA/100:
This short summary of the Western Digital Travelstar DK23F 80GB ATA5 Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Travelstar DK23F 80GB ATA5, 80 GB, 4200 RPM
Long summary description Western Digital Travelstar DK23F 80GB ATA5 Ultra-ATA/100:
This is an auto-generated long summary of Western Digital Travelstar DK23F 80GB ATA5 Ultra-ATA/100 based on the first three specs of the first five spec groups.
Western Digital Travelstar DK23F 80GB ATA5. HDD capacity: 80 GB, HDD speed: 4200 RPM