Vertiv logo

Vertiv CIFCM-8 network switch component

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141273
Info modified on:
04 Apr 2019, 04:18:35
Long product name Vertiv CIFCM-8 network switch component:

Cable kit autoview 8 FEET

Vertiv CIFCM-8 network switch component:

This cable has 4 connections; 3 on one end and 1 on the other.

AutoView 400 Interface:
• Micro 25-pin male connector (proprietary)

Computer Interface:
• 1 PS/2 6-pin Mini-DIN male (to keyboard port)
• 1 PS/2 6-pin Mini-DIN male (to mouse port)
• 1 High Density DB15 male (to video port with
standard VGA connector)

Each cable is an all in one cabling solution that connects the VGA port, keyboard port and mouse port from one PS/2 style computer to an AutoView 400 16-port
or AutoView 400 24-port KVM switch.

Short summary description Vertiv CIFCM-8 network switch component:

Vertiv CIFCM-8, White, AutoView 400 16, AutoView 400 24, AutoView 400, PS/2 6-pin Mini-DIN 1 PS/2 6-pin Mini-DIN 1 High Density DB15, 6 pin PS/2, HD-15 (M) - DB-25 (M)

Long summary description Vertiv CIFCM-8 network switch component:

Vertiv CIFCM-8. Product color: White, Compatibility: AutoView 400 16, AutoView 400 24. Management platform: AutoView 400. I/O ports: PS/2 6-pin Mini-DIN 1 PS/2 6-pin Mini-DIN 1 High Density DB15, 6 pin PS/2, HD-15 (M) - DB-25 (M)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.