location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Cisco Signaling Cable DB9 RJ45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cisco Signaling Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304223306 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC Cisco Signaling Cable DB9 RJ45
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 155.9" (3.96 m)
  • - DB9 Male
  • - RJ45 Male
Long product name APC Cisco Signaling Cable DB9 RJ45 :
The short editorial description of APC Cisco Signaling Cable DB9 RJ45

Cisco Unity Express UPS Simple Signaling Cable
More>>>
APC Cisco Signaling Cable DB9 RJ45:
The official marketing text of APC Cisco Signaling Cable DB9 RJ45 as supplied by the manufacturer

UPS serial interface cables that provide direct communication between UPSs and desktops, workstations, and servers.

Standard Lead Time: Usually in Stock

Short summary description APC Cisco Signaling Cable DB9 RJ45:
This short summary of the APC Cisco Signaling Cable DB9 RJ45 data-sheet is auto-generated and uses the product title and the first six key specs.

APC Cisco Signaling Cable, DB9, RJ45, 155.9" (3.96 m)

Long summary description APC Cisco Signaling Cable DB9 RJ45:
This is an auto-generated long summary of APC Cisco Signaling Cable DB9 RJ45 based on the first three specs of the first five spec groups.

APC Cisco Signaling Cable. Connector 1: DB9, Connector 2: RJ45, Cable length: 155.9" (3.96 m)

Ports & interfaces
Connector 1 *
DB9
Connector 2 *
RJ45
Connector 1 gender
Male
Connector 2 gender
Male
Cable length
155.9" (3.96 m)
Weight & dimensions
Width
4.02" (102 mm)
Depth
2.01" (51 mm)
Height
9.02" (229 mm)
Net weight
15.9 oz (450 g)
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)