location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AC adapter (65 watt) power adapter/inverter 65 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC adapter (65 watt)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
371790-001 show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:34:26
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP AC adapter (65 watt) power adapter/inverter 65 W :
The short editorial description of HP AC adapter (65 watt) power adapter/inverter 65 W

AC adapter (65 watt)
More>>>
HP AC adapter (65 watt) power adapter/inverter 65 W:
The official marketing text of HP AC adapter (65 watt) power adapter/inverter 65 W as supplied by the manufacturer

Requires a separate 3-wire AC power cord with C5 connector.

Short summary description HP AC adapter (65 watt) power adapter/inverter 65 W:
This short summary of the HP AC adapter (65 watt) power adapter/inverter 65 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP AC adapter (65 watt), 50/60 Hz, 65 W, 18.5 V, 2.4 A

Long summary description HP AC adapter (65 watt) power adapter/inverter 65 W:
This is an auto-generated long summary of HP AC adapter (65 watt) power adapter/inverter 65 W based on the first three specs of the first five spec groups.

HP AC adapter (65 watt). Input frequency: 50/60 Hz, Output power: 65 W, Output voltage: 18.5 V

Features
Input frequency *
50/60 Hz
Output power *
65 W
Features
Output voltage *
18.5 V
Output current
2.4 A
Brand Image Article code product Stock Price from
Whitenergy

Whitenergy 4081 power adapter/inverter 90 W Black
(show image)
04081 4081 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)