location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Solis 837 blender 1.5 L Tabletop blender Stainless steel, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Solis Check ‘Solis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
837
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
837
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Solis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Solis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:48:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Solis 837 blender 1.5 L Tabletop blender Stainless steel, Transparent:
This short summary of the Solis 837 blender 1.5 L Tabletop blender Stainless steel, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Solis 837, Tabletop blender, 1.5 L, Pulse function, Ice crushing, Stainless steel, Transparent

Long summary description Solis 837 blender 1.5 L Tabletop blender Stainless steel, Transparent:
This is an auto-generated long summary of Solis 837 blender 1.5 L Tabletop blender Stainless steel, Transparent based on the first three specs of the first five spec groups.

Solis 837. Bowl capacity: 1.5 L. Type: Tabletop blender, Product color: Stainless steel, Transparent. Blending bowl material: Plastic, Blade material: Stainless steel, Material: ABS synthetics, Aluminum, Stainless steel. Power consumption (typical): 1200 W. Weight: 1.76 oz (50 g)