Cisco logo

Cisco PWR-C45-1400AC power supply unit 1400 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69785
Info modified on:
11 Jan 2024, 22:58:53
Long product name Cisco PWR-C45-1400AC power supply unit 1400 W Black:

Catalyst 4500 1400W AC Power Supply

Short summary description Cisco PWR-C45-1400AC power supply unit 1400 W Black:

Cisco PWR-C45-1400AC, 1400 W, 100 - 240 V, 16/7 A, 20 ms, Over current, Over power, Over voltage, 570530 h

Long summary description Cisco PWR-C45-1400AC power supply unit 1400 W Black:

Cisco PWR-C45-1400AC. Total power: 1400 W, AC input voltage: 100 - 240 V, Input current: 16/7 A. Mean time between failures (MTBF): 570530 h, Safety: UL 60950, CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260, Compatible products: Cisco Catalyst 4500. Product color: Black, Number of fans: 1 fan(s). Heat dissipation: 1048 BTU/h, Operating altitude: -2362.2 - 78740.2" (-60 - 2000 m), Electromagnetic compatibility: FCC Part 15 (CFR 47), ICES-003 Class A, EN55022 Class A, CISPR22 Class A, AS/NZS 3548 Class A,...

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.