location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGE111 - WIRELESS GAMING ADAPTER –
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGE111GR
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - Wireless
  • - 54 Mbit/s
Long product name NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s :
The short editorial description of NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s

WGE111 - Wireless Gaming Adapter
More>>>
NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s:
The official marketing text of NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s as supplied by the manufacturer

Wireless Gaming Connectivity
If you own a games console, you may want to link one or more gaming consoles to your Internet connection and network to partake in online or LAN gaming with friends or fellow gamers across the world, but would like to avoid the tangle of wires spread across your home! The WGE111 enables you to establish this connectivity, without loads of cables running across your lounge, bedroom or games room.
For online (Internet) gaming, the WGE111 gaming adapter can be attached to a game console’s Ethernet port to be linked to a wireless network (wireless router required). For LAN (AdHoc) gaming, two WGE111s or more can be used to link two games consoles to each other, without a wireless router even being needed – ideal for network gaming parties. An external switch on the WGE111 wireless gaming adapter allows you to easily switch between Internet and AdHoc modes, and the device is compatible with both 802.11b and 802.11g networks.

Convenient & Compact
The WGE111 wireless game adapter is small in size making it easy to transport it to gaming parties or events. It also comes equipped with a stand to allow for vertical placement.

Features:
Links your games console to a wireless network for;
Online or LAN gaming without a tangle of wires
Multiple WGE111’s can link multiple games consoles for LAN gaming
External switch offers choice of Internet & LAN (Adhoc) modes
Interoperable with 802.11b & 802.11g wireless devices
Compact size for easy transportation to gaming parties

Short summary description NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s:
This short summary of the NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WGE111 - WIRELESS GAMING ADAPTER –, Wireless, Wireless, 54 Mbit/s

Long summary description NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s:
This is an auto-generated long summary of NETGEAR WGE111 - WIRELESS GAMING ADAPTER – 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WGE111 - WIRELESS GAMING ADAPTER –. Connectivity technology: Wireless, Host interface: Wireless. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
Wireless
Network
Maximum data transfer rate *
54 Mbit/s
Design
Certification
802.11g
System requirements
Compatible operating systems
-Microsoft Windows for Workgroups 3.11 -Windows 95, 98, 2000, Me, (drivers inside Windows XP), Windows NT 3.51, 4.0 - RedHat Linux 5.4, 6.0 - CO OpenServer (Unix)
Weight & dimensions
Weight
1.13 oz (32 g)
Other features
Compliance industry standards
802.11g, 802.11b
Minimum system requirements
-Novell NetWare Client32 for DOS Client for Windows 95/98 Server 4.10, 4.11, 5.0 - NDIS 2.0 for DOS driver for operating systems that require it
Dimensions (WxDxH)
3.15 x 4.72 x 1.28" (80 x 120 x 32.5 mm)
Security features
64/128 bit WEP Encryption