location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deltaco Check ‘Deltaco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FFTP CAT6a Patch Cable, 2m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STP-62A
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Deltaco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deltaco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6a
  • - Gray
Guarantee:
Long product name Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m) :
The short editorial description of Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m)

FFTP foil shielded CAT6a Patch Ccable, 2m, grey
More>>>
Short summary description Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m):
This short summary of the Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Deltaco FFTP CAT6a Patch Cable, 2m, 78.7" (2 m), Cat6a, RJ-45, RJ-45, Gray

Long summary description Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m):
This is an auto-generated long summary of Deltaco FFTP CAT6a Patch Cable, 2m networking cable Gray 78.7" (2 m) based on the first three specs of the first five spec groups.

Deltaco FFTP CAT6a Patch Cable, 2m. Cable length: 78.7" (2 m), Cable standard: Cat6a, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product color: Gray

Brand Image Article code product Stock Price from
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Black 78.7" (2 m)
(show image)
STP-62S FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable White 78.7" (2 m)
(show image)
STP-62V FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Red 78.7" (2 m)
(show image)
STP-62R FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Yellow 78.7" (2 m)
(show image)
STP-62GL FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Green 78.7" (2 m)
(show image)
STP-62G FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Blue 78.7" (2 m)
(show image)
STP-62B FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Orange 78.7" (2 m)
(show image)
STP-62-OR FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat6 Patch Cable, 2m networking cable Gray 78.7" (2 m)
(show image)
STP-62 FTP Cat6 Patch Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)