location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5731
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:C5731PF041DE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 218 W
  • - Intel® Pentium® E5800 3.2 GHz
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 250 GB DVD Super Multi
  • - Intel® GMA 4500
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: 1 Year Bring-In Service
Long product name Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black :
The short editorial description of Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black

ESPRIMO C5731, Intel Pentium Dual Core E5800 (2C/2T, 3.2GHz, 2MB, 800MHz), 2GB (1x 2GB) DDR3 non-ECC 1066MHz PC3-8500 DIMM RAM, 250GB SATAII 7200rpm 3.5" S.M.A.R.T. HDD, Intel GMA 4500, DVD Super Multi, Gigabit Ethernet, Microsoft Windows 7 Professional (64-bit)
More>>>
Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black:
The official marketing text of Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black as supplied by the manufacturer

The ultra small professional PC
The ESPRIMO C Ultra Small Form Factor PC: Enjoy maximum desktop performance and benefit from the compact design for those offices with limited space. Comfortable working - ergonomic, quiet and reliable. The sophisticated design of the ESPRIMO C provides simple and secure administration. Environmental compatibility was considered and optimized in the product development phase. This ensures that the ESPRIMO C today already meets the environmental protection requirements of tomorrow.

SPECIAL FEATURES
-Latest Intel® Q43 chipset.
-genuine Windows® 7 Professional.
-6.9 liters volume.
-82/85/82 power supply.
-Slot-in DVD drive.
-VGA and DVI on board.
-6 rear and 3 front USB.
-2 powered serial ports, 2 PS/2 and optional parallel port.

ATTRACTIVE DESIGN
At Fujitsu, design is driven by function.
Products are designed to look good and meet all your business needs.
After intensive field tests we are now introducing a unified product design across our whole ESPRIMO professional PC Business Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation with a puristic and timeless look. The so-called core and shell concept shows the perfect balance between technologies and shape.

GREEN IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FSC03230 and forms the basis on which all Fujitsu's products are designed. Especially for ESPRIMO professional PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, Energy Star and EPEAT.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure.
You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO C features latest technology regarding Intel® chipset and processor and an 82/85/82 efficiency power supply. Furthermore it delivers enhanced
power management settings and less than 1 Watt power consumption in stand-by mode (ACPI S5 / low power soft off).

Short summary description Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black:
This short summary of the Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO C5731, 3.2 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black:
This is an auto-generated long summary of Fujitsu ESPRIMO C5731 Intel® Pentium® E5800 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500 Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO C5731. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium®, Processor model: E5800. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 218 W. Product type: PC. Weight: 19.8 lbs (9 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5800
Processor cores
2
Processor threads
2
Processor frequency *
3.2 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of processors installed
1
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
4x DIMM
Memory clock speed
1066 MHz
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD interface
SATA II
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500
Maximum graphics card memory
1.759 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
2
Expansion slots
PCI slots
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Compatible operating systems
Microsoft Windows 7 Home Basic (EM) 32-bit/Windows 7 Home Premium 64-bit/Windows 7 Professional 32-bit/Windows Vista/Windows XP, openSUSE Linux
Drivers included
Yes
Pre-installed software
Nero Essentials S
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGTG
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42802
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
218 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Certification
Blue Angel, CE, Nordic Swan, EN 60601-1-2, FCC B, CSA, RoHS, WEEE, HCT/HCL entry/WHQL, ENERGY STAR 5.0, EPEAT Silver
Weight & dimensions
Width *
10.4" (264 mm)
Depth *
11.8" (299 mm)
Height *
3.46" (88 mm)
Weight *
19.8 lbs (9 kg)
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power supply type
AC/DC
Video adapter features
DirectX 10.1, HDCP, OpenGL 2.0
External video modes refresh rate (max)
85 Hz
External video modes resolution (max)
1920 x 1200 pixels
TV tuner integrated
No
HDD user password
Yes
Package dimensions (WxDxH)
15.7 x 11.8 x 20.5" (398 x 300 x 520 mm)
Mac compatibility
No
Maximum number of SMP processors
1
Handheld remote control
No
External drive bays
1x 5.25"
Networking features
Nero Essentials S
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Graphics card family
Intel
Motherboard
D3004
Internal drive bays
1x 3.5"
Floppy drive installed
No