HPE logo

HPE LTO Ultrium Cleaning Tape Eco Case 5 Pack Blank data tape 0.496" (1.26 cm)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88859
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Limited Lifetime
Long product name HPE LTO Ultrium Cleaning Tape Eco Case 5 Pack Blank data tape 0.496" (1.26 cm):

HP LTO Ultrium Cleaning Tape Eco Case 5 Pack

Short summary description HPE LTO Ultrium Cleaning Tape Eco Case 5 Pack Blank data tape 0.496" (1.26 cm):

HPE LTO Ultrium Cleaning Tape Eco Case 5 Pack, Blank data tape, LTO, 1000000 pass(es), Orange, 0.496" (1.26 cm), 33307.1" (846 m)

Long summary description HPE LTO Ultrium Cleaning Tape Eco Case 5 Pack Blank data tape 0.496" (1.26 cm):

HPE LTO Ultrium Cleaning Tape Eco Case 5 Pack. Product type: Blank data tape, Media type: LTO, Tape durability: 1000000 pass(es). Tape size: 0.496" (1.26 cm), Tape length: 33307.1" (846 m), Weight: 2.2 lbs (1 kg). Dimensions (WxDxH): 4.72 x 5.71 x 4.8" (120 x 145 x 122 mm), Operating temperature (T-T): 50 - 113 °F, Tape width: 0.496" (1.26 cm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.