location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E273d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WN63AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424786879 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:48:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Create a space for your entire notebook fleet to touch down immediately through USB-C™ or USB-A, access devices and a wired network, and even power your PC through USB-C™.[1]
  • - Quickly videoconference—even with your notebook closed—using the integrated, high-resolution, pop-up webcam that retracts into the bezel when not in use. Conveniently join web calls by connecting your headset at the display.[2]
  • - Add a second display[3] daisy-chained through your PC’s USB-C™ connection. 3-sided micro-edge bezels ensure a virtually seamless view on one or dual displays.
  • - Be a better global citizen with our first display manufactured with ocean-bound plastics[4] to help reduce waterway pollution. We go one step further with 100% fiber recyclable packaging.
Long product name HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver :
The short editorial description of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

27", FHD (1920 x 1080 @ 60 Hz), 16:9, 250 cd/m², 1000:1 static, 5000000:1 dynamic, 5 ms gray to gray
More>>>
HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
The official marketing text of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer

Streamlined connectivity for a clean desk
Simplify your desk and get plenty of room to work with the HP EliteDisplay E273d 27-inch Docking Monitor. Set up your devices and network at the display one time and connect your notebook through USB-C™[1] or USB-A.

Short summary description HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E273d, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E273d. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Command your workspace from one connection
Command your workspace from one connection

Create a space for your entire notebook fleet to touch down immediately through USB-C™ or USB-A and access devices and a wired network. This docking display will even power your PC through USB-C™.[1]

Take meetings from your display.<sup>[2]</sup>
Take meetings from your display.[2]

Be a better global citizen with our first display manufactured with ocean-bound plastics[2] to help reduce waterway pollution. We go one step further with 100% fiber recyclable packaging.

Expand your view
Expand your view

Add a second display[3] daisy-chained through your PC’s USB-C™ connection. 3-sided micro-edge bezels ensure a virtually seamless view on one or dual displays.

The docking display you can feel good about
The docking display you can feel good about

Be a better global citizen with our first display manufactured with ocean-bound plastics[4] to help reduce waterway pollution. We go one step further with 100% fiber recyclable packaging.

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Adjust your view
Adjust your view

Filter blue light emission and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode.

Expand your view
Expand your view

Add a second display daisy-chained through your PC’s USB-C™ connection. 3-sided micro-edge bezels ensure a virtually seamless view on one or dual displays.[4]

Take your PC off the desk
Take your PC off the desk

Clear your clutter by mounting your HP EliteDesk Mini Desktop PC directly behind the display and powering it through USB-C™. Or, lift the whole solution and mount it on a wall or arm.[1,5,6]

Find your comfort zone
Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays.[4]

We have your back

Rest assured that your IT investment is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care service.[8]

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Design
Market positioning *
Business
Product color *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Power consumption (max)
170 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI, USB Type-C, USB Type-A to USB Type-B
Weight & dimensions
Width (with stand)
24.1" (610.9 mm)
Depth (with stand)
8.43" (214 mm)
Height (with stand)
20" (508.5 mm)
Weight (with stand)
16.6 lbs (7.52 kg)
Width (without stand)
24.1" (610.9 mm)
Depth (without stand)
1.82" (46.3 mm)
Height (without stand)
14.3" (363 mm)
Packaging data
Package width
28.8" (732 mm)
Package depth
11.1" (282 mm)
Package height
17.6" (446 mm)
Package weight
30 lbs (13.6 kg)
Other features
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:47:09
Uk has collected 2 expert reviews for HP EliteDisplay E273d computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Power delivery over USB-C™ up to 65 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] Internet access required and sold separately.
[3] Additional display sold separately. Source PC must have a USB-C™ or USB-A connector. PC connection to the display through USB-C™ is only supported up to 65 Watts power delivery. USB-A connection requires source PC to support DisplayLink. Not compatible over DisplayPort™, VGA or HDMI connections.
[4] Display contains 5% ocean bound plastics, the equivalent of more than three 16 oz. recycled plastic water bottles.
[4] Additional display sold separately. Source PC must have a USB-C™ or USB-A connector. PC connection to the display through USB-C™ is only supported up to 65 Watts power delivery. USB-A connection requires source PC to support DisplayLink. Not compatible over DisplayPort™, VGA or HDMI connections.
[5] HP EliteDesk Mini Desktop PC sold separately. Requires HP B300 PC Mounting Bracket for Monitors, sold separately
[6] Mounting hardware sold separately.
[7] Each accessory sold separately.
[8] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.