Gastroback logo

Gastroback 46101 vacuum sealer accessory Vacuum sealer roll

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33622
Info modified on:
10 Mar 2024, 10:10:44
Long product name Gastroback 46101 vacuum sealer accessory Vacuum sealer roll:

Vacuum Sealer Rolls - Roll 280, 28 x 600 cm

Gastroback 46101 vacuum sealer accessory Vacuum sealer roll:

Vacuum Sealer Rolls
- 2 Special Rolls
- Suitable for Design Vacuum Sealer 46010 und 46011

Short summary description Gastroback 46101 vacuum sealer accessory Vacuum sealer roll:

Gastroback 46101, Vacuum sealer roll, Gastroback 46007 Gastroback 46010 Gastroback 46011, 11" (280 mm), 236.2" (6000 mm)

Long summary description Gastroback 46101 vacuum sealer accessory Vacuum sealer roll:

Gastroback 46101. Type: Vacuum sealer roll, Compatibility: Gastroback 46007 Gastroback 46010 Gastroback 46011. Width: 11" (280 mm), Depth: 236.2" (6000 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.