location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM Access Server Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Access Server Basic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001877
Category:
Communication software is used to provide remote access to systems and exchange files and messages in text, audio and/or video formats between different computers or users. This includes terminal emulators, file transfer programs, chat and instant messaging programs.
Communication Software Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 13:23:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name AVM Access Server Basic :
The short editorial description of AVM Access Server Basic

Access Server Basic
More>>>
AVM Access Server Basic:
The official marketing text of AVM Access Server Basic as supplied by the manufacturer

The AVM Access Server provides a secure Internet connection for the corporate network, and so permits a smooth flow of information between scattered company locations. A firewall and VPN tunneling protect both the local network and the communication link. The AVM Access Server reliably and safely connects a company network to the Internet, to remote PCs and notebooks, and to remote LANs, with built-in support for ISDN, ADSL and AVM KEN!.

Features at a glance

Firewall and VPN-secured Internet access through:

- ADSL-Controllers (FRITZ!Card DSL)
- ADSL modem bridge and Ethernet adapter (PPPoE)
- ISDN-Controllers
- Existing Internet access using KEN! or KEN! DSL
- Existing Internet access through a router

Connect the LAN to PCs or PC networks at remote locations:
- Over the Internet connection (VPN)
- Over direct ISDN connections to the ISDN-Controller
- Versatile firewall to protect the local network
- Service for Windows XP, 2000, NT 4.0

Package contents
CD-ROM with Setup files and license key

- AVM Access Server
- NetWAYS/ISDN manual (depending on selected product package)

Networking products' interoperation
In the local network: AVM Access Server
At the remote site:

- AVM Access Server in a LAN
- NetWAYS/ISDN in a stand-alone PC
- Other products compatible with the AVM Access Server, based on ISDN or IPsec standards

Details on VPN and IPsec

- Unlimited remote networks configurable
- Use any standard Internet access provider (no fixed public IP address necessary)
- Permits VPN connections to remote networks and individual PCs
- Easy, wizard-based configuration
- Export a VPN configuration for each NetWAYS/ISDN client in password-encrypted file (for transmission by e-mail, floppy, etc.)
- Supports the following IPsec modes: Transport and Tunnel Modes, Authentication Header (AH, RFC 2402), Encapsulated Security Payload (ESP, RFC 2406), SHA-1, MD5; DES, 3DES, AES (128, 192, and 256-bit key lengths); IPComp (RFC 2393) with Deflate (RFC 2394), LZS (RFC 3051), LZJH (RFC 2395); Internet Key Exchange (IKE, RFC 2490); Main Mode and Aggressive Mode; authentication using preshared keys

Comprehensive user management

- Internal user management (groups and users) and RADIUS
- Unlimited number of users configurable
- Export the VPN configuration for each NetWAYS/ISDN client in password-encrypted file for transmission by e-mail, floppy, etc.)
- Informative use statistics

Easy operation

- Intuitive, wizard-based user interface
- Context-sensitive on-line help
- Extensive diagnostic functions
- Optional web-based administration interface.

Short summary description AVM Access Server Basic:
This short summary of the AVM Access Server Basic data-sheet is auto-generated and uses the product title and the first six key specs.

AVM Access Server Basic, Communication server, 50 MB, 64 MB, PC, Windows Server 2003, XP, 2000 Server/Pro, NT 4.0 Server/Workstation, Pentium 200

Long summary description AVM Access Server Basic:
This is an auto-generated long summary of AVM Access Server Basic based on the first three specs of the first five spec groups.

AVM Access Server Basic. Type: Communication server. Minimum storage drive space: 50 MB, Minimum RAM: 64 MB, Platform: PC

License
Type *
Communication server
System requirements
Minimum storage drive space
50 MB
Minimum RAM
64 MB
System requirements
Platform
PC
Compatible operating systems
Windows Server 2003, XP, 2000 Server/Pro, NT 4.0 Server/Workstation
Minimum processor
Pentium 200
Brand Image Article code product Stock Price from
AVM NetWAYS ISDN 6.0 AVM NetWAYS ISDN 6.0
(show image)
20001863 NetWAYS ISDN 6.0 0.00
(excl. VAT)
0 (incl. VAT)
AVM AccessServer Cross Update - PRI AVM AccessServer Cross Update - PRI
(show image)
20001874 AccessServer Cross Update - PRI 0.00
(excl. VAT)
0 (incl. VAT)