location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM NetWAYS ISDN 6.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetWAYS ISDN 6.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001863
Category:
Communication software is used to provide remote access to systems and exchange files and messages in text, audio and/or video formats between different computers or users. This includes terminal emulators, file transfer programs, chat and instant messaging programs.
Communication Software Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 12:54:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name AVM NetWAYS ISDN 6.0 :
The short editorial description of AVM NetWAYS ISDN 6.0

NetWAYS/ISDN v6.0, DE, 1 User
More>>>
AVM NetWAYS ISDN 6.0:
The official marketing text of AVM NetWAYS ISDN 6.0 as supplied by the manufacturer

Integrate PCs in remote networks

As a remote network and Internet access client for the professional user, NetWAYS/ISDN provides reliable, highly efficient and economical network access. Support for ISDN, GSM (including HSCSD) and ADSL makes NetWAYS/ISDN extremely versatile. Optimum interoperability and hence maximum investment security are ensured by support for a broad spectrum of standards. NetWAYS/ISDN is particularly recommended to connect branch offices, telecommuters, and field representatives, or for remote network maintenance.

Features at a glance

- Professional remote network and Internet access for PCs and notebooks
- Supports ADSL, ISDN and GSM
- Supports virtual private networks (with IPsec) and dial-in access over ISDN or GSM

VPN

- IPsec with Authentication Header (AH) and Encapsulated Security Payload (ESP)
- Internet Key Exchange Protocol (IKE, RFC 2490), Main Mode and Aggressive Mode
- Tunneling mode
- IPComp payload compression (Deflate, LZS, LZJH)
- SHA-1 and MD5
- AES, DES and 3DES encryption
- XAUTH and config mode

ISDN

- Supports PPP over ISDN (RFC 1618)
- PPP payload compression (Stac and MPPC)
- Channel bundling with two ISDN B channels
- Load-sensitive dynamic channel bundling, with configurable thresholds
- Header compression for TCP/IP
- Dial-up and leased lines

ADSL

- Supports PPP over Ethernet (PPPoE)
- Supports PPP over AAL5 (PPPoA) with AVM FRITZ!Card DSL or FRITZ!Card DSL USB
- PPP payload compression (Stac and MPPC)

Costs and efficiency

- Short-Hold Mode with charge rate detection and rate profiles
- Filters: NetBIOS, SNMP, IP-Multicast
- Spoofing: ARP, NetBIOS
- ISDN costs can be statically allocated to server or client ("charge one site only", COSO)
- Connection statistics and journal, including ISDN charges

Interoperability

- Unrestricted interoperability with AVM Access Server
- Internet service providers offering PPP over ISDN or ADSL (PPP over Ethernet or AAL5)
- Remote access servers or routers using PPP over ISDN (RFC 1618)
- IP masquerading/NAT
- ISDN call-back and PPP multilink, BAP/BACP
- Filtering and spoofing in accordance with PSCP
- PPP data encryption (ECP, RFC 1968) using the Twofish algorithm and 256-bit key length
- GSM and HSCSD with FRITZ!GSM

User control

- Menu-driven connection set-up, line control and monitor
- Simply import a complete VPN configuration (with AVM Access Server)
- Permits automatic connection to the LAN, even before a Windows login
- Controllable through an API for custom applications.

Short summary description AVM NetWAYS ISDN 6.0:
This short summary of the AVM NetWAYS ISDN 6.0 data-sheet is auto-generated and uses the product title and the first six key specs.

AVM NetWAYS ISDN 6.0, Remote access, German, Pentium 90, Windows XP, 2000, NT 4.0, Me, 98, 1 user(s)

Long summary description AVM NetWAYS ISDN 6.0:
This is an auto-generated long summary of AVM NetWAYS ISDN 6.0 based on the first three specs of the first five spec groups.

AVM NetWAYS ISDN 6.0. Type: Remote access, Language version: German. Compatible operating systems: Pentium 90, Windows XP, 2000, NT 4.0, Me, 98. Number of users: 1 user(s)

License
Type *
Remote access
Language version
German
System requirements
Compatible operating systems
Pentium 90, Windows XP, 2000, NT 4.0, Me, 98
Other features
Number of users
1 user(s)
Brand Image Article code product Stock Price from
AVM Access Server Basic AVM Access Server Basic
(show image)
20001877 Access Server Basic 0.00
(excl. VAT)
0 (incl. VAT)
AVM NetWAYS/ISDN v6.0 Deutsch, 10 user AVM NetWAYS/ISDN v6.0 Deutsch, 10 user
(show image)
20001864 NetWAYS/ISDN v6.0 Deutsch, 10 user 0.00
(excl. VAT)
0 (incl. VAT)
AVM NetWAYS/ISDN v6.0 Deutsch, 20 User AVM NetWAYS/ISDN v6.0 Deutsch, 20 User
(show image)
20001865 NetWAYS/ISDN v6.0 Deutsch, 20 User 0.00
(excl. VAT)
0 (incl. VAT)
AVM NetWAYS/ISDN v6.0 Deutsch, 50 User AVM NetWAYS/ISDN v6.0 Deutsch, 50 User
(show image)
20001866 NetWAYS/ISDN v6.0 Deutsch, 50 User 0.00
(excl. VAT)
0 (incl. VAT)