location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F9H400DE2M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868456774 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 714 J 4 AC outlet(s) 250 V
  • - Cable length: 78.7" (2 m)
  • - 30 dB
  • - White
Guarantee: Lifetime
Long product name Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m) :
The short editorial description of Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m)

SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors
More>>>
Short summary description Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m):
This short summary of the Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors, 714 J, 4 AC outlet(s), 250 V, White, 30 dB, 78.7" (2 m)

Long summary description Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m):
This is an auto-generated long summary of Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors White 4 AC outlet(s) 78.7" (2 m) based on the first three specs of the first five spec groups.

Belkin SurgeMaster Home Series - Surge suppressor ( external ) - AC 250 V - 4 Output Connectors. Surge energy rating: 714 J, AC outlets quantity: 4 AC outlet(s), Nominal input voltage: 250 V. Product color: White, EMI/RFI noise filtering: 30 dB. Cable length: 78.7" (2 m). Input connections: 1 x power BS 1363

Country Distributor
Deutschland 1 distributor(s)