Tripp Lite logo

Tripp Lite B127-004-H AV extender AV transmitter Black

Data-sheet quality:
created/standardized by Icecat
Product views:
86375
Info modified on:
10 Aug 2024, 11:27:20
Bullet Points Tripp Lite B127-004-H AV extender AV transmitter Black:
  • - Works in tandem with B127-100-H or B127-100-H-SR remote receivers
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receivers via Cat6 cable
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Transmitter's local port shows you the UHD image being displayed up to 125 ft. away
Guarantee:
1-year limited
Long product name Tripp Lite B127-004-H AV extender AV transmitter Black:

4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA

Tripp Lite B127-004-H AV extender AV transmitter Black:

Splitter Ideal for Digital Signage or Displaying Video in Schools or Trade Show Booths
This four-port transmitter/splitter is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and other digital signage applications where the source and display are farther apart than conventional A/V cables allow. The B127-004-H extends 4K video and stereo audio signals from an HDMI source device to four HDMI displays up to 125 feet (38 meters) away via user-supplied Cat6 cabling.

Transmits Crystal-Clear 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
The B127-004-H supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. This transmitter carries HDR signals, which provide a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks. HDCP 2.2 compliance allows you to stream iTunes and Netflix content with no complications. This unit supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the connected B127-100-H or B127-100-H-SR receiver over Cat6 cable. Green and orange LEDs will light up to indicate the unit is receiving power and a signal is being received. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to transfer power to the remote receivers and place them away from an AC outlet.

Daisy-Chain Multiple Transmitters to Add More Displays
An HDMI output is included for connecting up to three additional B127-004-H transmitters, each of which splits the original HDMI signal into four. You can also connect an optional display to monitor the image connected to the receivers up to 125 feet away.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter works right out of the box with no software required. Mounting hardware is included for installing the unit on a wall, pole or 19-inch rack. Connect the transmitter to the source with a user-supplied HDMI cable (such as P568- or P569-Series). Then, connect the transmitter to B127-100-H or B127-100-H-SR remote receivers using Cat6 patch cable (such as N202-Series cable).

TAA-Compliant for GSA Schedule Purchases
The B127-004-H is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-004-H AV extender AV transmitter Black:

Tripp Lite B127-004-H, 3840 x 2160 pixels, AV transmitter, 1496.1" (38 m), Wired, Black, HDCP

Long summary description Tripp Lite B127-004-H AV extender AV transmitter Black:

Tripp Lite B127-004-H. Type: AV transmitter, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6. Connectivity technology: Wired. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Operating voltage: 24 V. Weight: 10.2 oz (290 g). Package width: 6.3" (160 mm), Package depth: 13.6" (345.4 mm), Package height: 2.4" (61 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.