Infinity Spas & Wellness co. logo

Infinity Spas & Wellness co. JZSC-757 hot tub/spa accessory Filter pump cartridge Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23690
Info modified on:
14 Mar 2024, 18:42:38
Short summary description Infinity Spas & Wellness co. JZSC-757 hot tub/spa accessory Filter pump cartridge Blue, White:

Infinity Spas & Wellness co. JZSC-757, Filter pump cartridge, Bestway, Blue, White, Acrylonitrile butadiene styrene (ABS), Polyester, Infinity Spa Lugano Infinity Spa Garda, 13" (330 mm)

Long summary description Infinity Spas & Wellness co. JZSC-757 hot tub/spa accessory Filter pump cartridge Blue, White:

Infinity Spas & Wellness co. JZSC-757. Product type: Filter pump cartridge, Brand compatibility: Bestway, Product color: Blue, White. Height: 13" (330 mm), Diameter: 4.92" (12.5 cm). Package width: 5.12" (130 mm), Package depth: 13" (330 mm), Package height: 5.12" (130 mm). Quantity per pallet: 200 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.