location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Infinity Spas & Wellness co. IE172S hot tub/spa 1000 L 3 person(s) Rectangle Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Infinity Spas & Wellness co. Check ‘Infinity Spas & Wellness co.’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IE172S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IE172S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717774659090
Category: Hot Tubs & Spas Check ‘Infinity Spas & Wellness co.’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Infinity Spas & Wellness co.: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Infinity Spas & Wellness co. IE172S hot tub/spa 1000 L 3 person(s) Rectangle Black, White:
This short summary of the Infinity Spas & Wellness co. IE172S hot tub/spa 1000 L 3 person(s) Rectangle Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Infinity Spas & Wellness co. IE172S, 1000 L, 3 person(s), Rectangle, Jet massage, Acrylic, Polystyrene, Stainless steel, Black, White

Long summary description Infinity Spas & Wellness co. IE172S hot tub/spa 1000 L 3 person(s) Rectangle Black, White:
This is an auto-generated long summary of Infinity Spas & Wellness co. IE172S hot tub/spa 1000 L 3 person(s) Rectangle Black, White based on the first three specs of the first five spec groups.

Infinity Spas & Wellness co. IE172S. Capacity: 1000 L, Number of persons: 3 person(s), Shape: Rectangle. Width: 72.4" (1840 mm), Depth: 48.8" (1240 mm), Height: 29.5" (750 mm). Package width: 72.4" (1840 mm), Package depth: 48.8" (1240 mm), Package height: 29.5" (750 mm). Minimum order quantity: 1 pc(s), Quantity per pallet: 210 pc(s)