location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Winny 58478 pond/pool vacuum Robotic pool cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Winny Check ‘Winny’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58478
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58478 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3663707012997
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Winny: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Winny 58478 pond/pool vacuum Robotic pool cleaner:
This short summary of the Winny 58478 pond/pool vacuum Robotic pool cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Winny 58478, Robotic pool cleaner, Pool, Black, White, Bottom, 180 µm, 180 min

Long summary description Winny 58478 pond/pool vacuum Robotic pool cleaner:
This is an auto-generated long summary of Winny 58478 pond/pool vacuum Robotic pool cleaner based on the first three specs of the first five spec groups.

Winny 58478. Product type: Robotic pool cleaner, Suitable for: Pool, Product color: Black, White. Weight: 28.7 lbs (13 kg). Minimum order quantity: 1 pc(s). Package width: 18.9" (480 mm), Package depth: 14.2" (360 mm), Package height: 13.8" (350 mm)

Brand Image Article code product Stock Price from
Winny

Winny 58479 pond/pool vacuum Robotic pool cleaner
(show image)
58479 58479 0.00
(excl. VAT)
0 (incl. VAT)