location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet 54Mbit Wless PCI Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG311GR
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:59
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year
Long product name NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s :
The short editorial description of NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s

NETGEAR 54 Mbps Wireless PCI Adapter
More>>>
NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s:
The official marketing text of NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s as supplied by the manufacturer

Power-packed 802.11b/g Wireless Networking for Your Desktop
At 54 Mbps, this wireless 2.4 GHz 802.11b/g PCI card is much faster than existing 11 Mbps wireless networks and will supercharge the delivery of media-rich content to your desktop PC as never before. It easily handles huge digital video and MP3 files, firing them through your network at blazing speeds. It gives you continuous access to your home wireless router or office network, saves the time and expense of installing Ethernet cabling when you want to set up or expand a network, and makes it simple to relocate your desktop PC without rewiring. Moreover, it allows network users to wirelessly share a broadband Internet connection for access to corporate resources, the Internet, and e-mail ­ all with the highest available level of industry standard WEP encryption security.

Blazing-fast
This high-speed 802.11g PCI card delivers large files in the blink of an eye ­ up to five times faster than 802.11b, allowing wireless video streaming for the first time ever. Dynamic rate shifting according to environmental conditions achieves the fastest possible connections.

Efficent
Adds convenient mobility and reliable standards-based wireless connectivity to a network from a desktop PC via an 802.11b, 802.11g, or dual-band router or access point. Makes the most of your broadband connection, allowing network users to wirelessly share one IP address. Quickly and easily networks employees for ongoing access to corporate resources, e-mail, and the Internet.

Safe & Simple
Secure 40/64 and 128-bit Wired Equivalency Protection (WEP) encryption allows for secure data transfer and increased shielding from wireless eavesdroppers. Supports Virtual Private Network (VPN) pass-through for protected communication over the public Internet. Simple to install and use.

Short summary description NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s:
This short summary of the NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR NIC ENet 54Mbit Wless PCI Card, PCI, 54 Mbit/s

Long summary description NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s:
This is an auto-generated long summary of NETGEAR NIC ENet 54Mbit Wless PCI Card 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR NIC ENet 54Mbit Wless PCI Card. Host interface: PCI. Maximum data transfer rate: 54 Mbit/s

Ports & interfaces
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Bandwidth
2.4 GHz
System requirements
Minimum storage drive space
20 MB
System requirements
Compatible operating systems
Windows 98SE, Me, 2000 and XP
Minimum processor
Pentium III Class PC with an avilable PCI 2.2 compliant slot
Weight & dimensions
Weight
4.06 oz (115 g)
Other features
Dimensions (WxDxH)
5.23 x 0.858 x 4.76" (132.8 x 21.8 x 121 mm)
Networking features
Ethernet/Fast Ethernet
Brand Image Article code product Stock Price from
NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s NETGEAR NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s
(show image)
WG511GE NIC ENet 54Mpbs Wless PCCard 32bit 0.00
(excl. VAT)
0 (incl. VAT)