location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stitch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stitch S1000 126-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4DC17A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545502658 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 01:30:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Impress your clients by delivering high-value jobs with deep black and vivid colors. Get sharp results even when printing high-density jobs direct-to-fabric, and see reliable image quality with the Smart Nozzle Compensation system.
  • - Whether you're delivering jobs in a tight timeframe or printing large volumes during peak periods, you can meet deadlines more easily with a productive printer that enables fast speeds, high uptime, and unattended shifts.
  • - Working with an industrial dye-sub printer doesn't have to be complex. Simplify your work and save time with easy media loading and unloading by a single operator, fully automated printhead maintenance, and consistent color with HP SmartColor tools.
Guarantee: One-year limited hardware warranty
Long product name HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN :
The short editorial description of HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN

Stitch S1000 126-in Printer
More>>>
HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN:
The official marketing text of HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN as supplied by the manufacturer

Impress your clients with high-quality, sharp results even when printing high-density jobs direct-to-fabric. With this superwide HP dye-sub printer, designed for high productivity and simplified operation, you can save time and meet tight deadlines.

Short summary description HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN:
This short summary of the HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Stitch S1000 126-in Printer, Thermal inkjet, 1200 x 600 DPI, Black, Cyan, Magenta, Yellow, 1200 x 600 DPI, 0.0197" (0.5 mm), 13.8" (35 cm)

Long summary description HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN:
This is an auto-generated long summary of HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Stitch S1000 126-in Printer. Print technology: Thermal inkjet, Maximum resolution: 1200 x 600 DPI, Printing colors: Black, Cyan, Magenta, Yellow. Maximum media thickness: 0.0197" (0.5 mm). Maximum roll diameter: 13.8" (35 cm), Media width (rolls): 635 - 3200 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 1000 Mbit/s. Product color: Black, Sound power level (standby): 52 dB, Sound pressure level (printing): 64 dB

Beat client expectations with high-quality prints

Produce high-value jobs with 1200 native dpi, deep black, and vivid colors.
Get sharp results, even when printing high-density jobs direct-to-fabric, with the Drop & Dry system.
Reliable image quality with the Smart Nozzle Compensation system and the latest Optical Media Advance Sensor.

Meet deadlines with high productivity

Easily handle short deadlines and seasonal peaks with production speeds up to 2370 ft²/hr (220 m²/hr).
Maximize uptime with user-replaceable printheads and HP Service Edge preventive maintenance support.[2]
Confidently print unattended with the spreader rollers, 10-liter ink supplies, and rolls up to 600 lb.
Control your print operations anytime, anywhere and make data-driven decisions with HP PrintOS.[3]

Save time with easy operation[1]

In 40% less time, a single operator can easily load and unload both transfer paper and textile rolls.[1]
Reduce daily manual interventions with fully automated printhead maintenance.
Confidently distribute jobs across the fleet with best-in-class color consistency[1] and HP SmartColor tools.
Get accurate colors over time, even as environmental conditions change, with the built-in spectrophotometer.

Printing
Resolution color
1200 x 600 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Maximum media thickness
0.0197" (0.5 mm)
Paper handling
Maximum roll diameter
13.8" (35 cm)
Media width (rolls)
635 - 3200 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
1000 Mbit/s
Performance
Product color *
Black
Built-in display *
Yes
Performance
Sound power level (standby)
52 dB
Sound pressure level (printing)
64 dB
Certification
WEEE; EU RoHS; China RoHS; REACH; CE marking compliant
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
226" (5740 mm)
Depth
54.3" (1380 mm)
Height
65.7" (1670 mm)
Weight
2866 lbs (1300 kg)
Packaging data
Package width
230.7" (5860 mm)
Package depth
71.3" (1810 mm)
Package height
75.2" (1910 mm)
Package weight
4288 lbs (1945 kg)
Other features
Electromagnetic compatibility
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Stitch S1000 126-in Printer large format printer Thermal inkjet Color 1200 x 600 DPI Ethernet LAN:
Disclaimer

[1] Compared to alternative 126-inch dye-sublimation based textile printers under $250,000 USD available as of February, 2019. 40% less time based on internal HP testing in February, 2019 and features including automatic media tension adjustment and easy, simple media path. Only the HP Stitch S Printer series provides HP SmartColor tools and a built-in spectrophotometer for a better color management experience. [2] End-to-end service experience managed by HP. Individual services may be provided by HP or an HP-authorized partner. Some services depend on printer, service contract, and region availability. [3] The HP PrintOS Mobile Application is compatible with Android™ 4.0 or later and iPhone mobile devices running iOS 8 or later and requires the printer and the smart phone to be connected to the Internet.