HEISSNER logo

HEISSNER 016612-03 garden pond/fountain Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14543
Info modified on:
14 Mar 2024, 19:29:58
Short summary description HEISSNER 016612-03 garden pond/fountain Black:

HEISSNER 016612-03, Black, 18 pc(s), 39.7 lbs (18 kg), 26.8" (680 mm), 15.4" (390 mm), 15.4" (390 mm)

Long summary description HEISSNER 016612-03 garden pond/fountain Black:

HEISSNER 016612-03. Product color: Black. Quantity per pallet: 18 pc(s). Weight: 39.7 lbs (18 kg), Height: 26.8" (680 mm), Depth: 15.4" (390 mm). Package width: 15.4" (390 mm), Package depth: 15.4" (390 mm), Package height: 26.8" (680 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.