Summer Fun logo

Summer Fun 1424002SF-NL aroma essence 250 ml Wood Bath & Spa

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14746
Info modified on:
14 Mar 2024, 18:43:21
Short summary description Summer Fun 1424002SF-NL aroma essence 250 ml Wood Bath & Spa:

Summer Fun 1424002SF-NL, 250 ml, Wood, Bath & Spa

Long summary description Summer Fun 1424002SF-NL aroma essence 250 ml Wood Bath & Spa:

Summer Fun 1424002SF-NL. Volume: 250 ml, Scent: Wood, Purpose: Bath & Spa. Weight: 9.88 oz (280 g). Package width: 2.09" (53 mm), Package depth: 2.09" (53 mm), Package height: 6.22" (158 mm). Quantity per pallet: 2400 pc(s), Minimum order quantity: 4 pc(s)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.