Summer Fun logo

Summer Fun 1422002SF-NL aroma essence 250 ml Pine Bath & Spa

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18844
Info modified on:
14 Mar 2024, 17:47:31
Bullet Points Summer Fun 1422002SF-NL aroma essence 250 ml Pine Bath & Spa:
  • - Vloeibare aroma
  • - Verkrijgbaar in 4 verschillende geuren
  • - Laat geen resten achter. Veilig voor alle onderdelen
Long product name Summer Fun 1422002SF-NL aroma essence 250 ml Pine Bath & Spa:

Summer fun spa aroma dennen 250ml

Short summary description Summer Fun 1422002SF-NL aroma essence 250 ml Pine Bath & Spa:

Summer Fun 1422002SF-NL, 250 ml, Pine, Bath & Spa

Long summary description Summer Fun 1422002SF-NL aroma essence 250 ml Pine Bath & Spa:

Summer Fun 1422002SF-NL. Volume: 250 ml, Scent: Pine, Purpose: Bath & Spa. Weight: 9.88 oz (280 g). Package width: 2.09" (53 mm), Package depth: 2.09" (53 mm), Package height: 6.22" (158 mm). Quantity per pallet: 2400 pc(s), Minimum order quantity: 4 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.