location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 625 Notebook PC AMD Athlon II P360 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
625 Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN843EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 625 Notebook PC AMD Athlon II P360 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon II P360 2.3 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1333 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Radeon HD 4200
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 4 h 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP 625 Notebook PC AMD Athlon II P360 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:
This short summary of the HP 625 Notebook PC AMD Athlon II P360 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

HP 625 Notebook PC, AMD Athlon II, 2.3 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP 625 Notebook PC AMD Athlon II P360 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium:
This is an auto-generated long summary of HP 625 Notebook PC AMD Athlon II P360 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium based on the first three specs of the first five spec groups.

HP 625 Notebook PC. Processor family: AMD Athlon II, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 5.49 lbs (2.49 kg)

Design
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor family *
AMD Athlon II
Processor model *
P360
Processor frequency *
2.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon HD 4200
Discrete graphics card *
Yes
Audio
Audio system
HD
Number of built-in speakers
1
Network
Wi-Fi
Yes
Networking features
Ethernet, Fast Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
AMD RS880M
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Battery
Number of battery cells
6
Battery life (max)
4 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
14.6" (371.8 mm)
Depth
9.83" (249.6 mm)
Height (front)
1.08" (2.75 cm)
Weight *
5.49 lbs (2.49 kg)
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
TV-in port
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 01:47:33
Uk has collected 12 expert reviews for HP 625 Notebook PC AMD Athlon II P360 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Home Premium and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2013-07-21 01:47:32
HP is one of the world's best-selling laptop manufacturers and the 625 belongs to its business range. Boasting a wealth of features, if slightly underwhelming performance, this is a great machine for the corporate or home user after sheer functionality...
Good Good business features, Usability...
Bad Average performance, No numeric keypad, No Gigabit Ethernet...
70%
notebookcheck.net
Updated:
2013-07-21 01:47:32
In this test we would like to focus the attention on the core competencies of the HP 625. The Athlon II P320 2 x 2.10 GHz doesn't have to be criticised in great detail due to its weak performance, since we are already familiar with it from previous tests...
Good Matte TFT, ExpressCard34, Stable Chassis, Little heat dissipation, Decent battery life...
Bad Imprecise typing feeling, Mouse buttons with bad feedback, Comparatively weak performance, Low contrast TFT...
Bottom line HP 625 With Athlon II P320 from 350 EurosHewlett Packard provides a 15.6 inch notebook with basic business functionality with the HP 625. The matte TFT, the stable chassis, the good key layout, and the low noise and heat emissions, speak in favor of offic...
80%