location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G6050 MegaTank
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3113C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292141085
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, scan, copy and connect to the cloud in one compact model, the ideal companion for busy entrepreneurs at home or in a small office
  • - Enjoy superb yields with exceptional inks – print up to 18,000 pages from 3 black bottles or 7,700 pages from a colour set¹
  • - Simplify ink refills with hassle-free, mess-free ink bottles
  • - Push productivity and cut interruptions with a large 350-sheet plain paper capacity, auto 2-sided printing and print speeds of up to 13 ipm mono and 6.8 ipm colour²
  • - Assume full control from your smart device and print, scan, copy and connect to the cloud from the Canon PRINT app and its PIXMA Cloud Link
  • - Take advantage of AirPrint (iOS), Mopria (Android) and Windows 10 Mobile compatibility to print without any apps
  • - Get professional quality with sharp document text thanks to the dedicated pigment black inks
  • - Print borderless photos up to A4 size with the vibrant coloured inks
  • - Get to grips with your printer via the 2-Line Mono LCD display, the tiltable front panel means it can be adjusted to suit you
Guarantee: 2 years
Long product name Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi :
The short editorial description of Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi

Inkjet, 4800 x 1200dpi, A4, WiFi, USB, LCD
More>>>
Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official marketing text of Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer

Meet demanding volume requirements without counting the cost. This multifunctional PIXMA refillable ink tank printer can print up to 18,000 pages from 3 black bottles or 7,700 pages from a colour set¹, for hassle-free ink top-ups to keep downtime to a minimum. Ideal for busy homes or small offices, its smart connections allow you to print, scan, copy and connect to the cloud from your smart device, via the Canon PRINT app and PIXMA Cloud Link and connect via Ethernet, for quick and easy printing there is compatibility with AirPrint (iOS), Mopria (Android) or Windows 10 Mobile.

Short summary description Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA G6050 MegaTank, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA G6050 MegaTank. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
13 ipm
Print speed (ISO/IEC 24734) color
6.8 ipm
Copying
Copying *
Color copying
Time to first copy (color, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
4
ID-card copy function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input color depth
16 bit
Output color depth
8 bit
Fax
Faxing *
No
Features
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Cassette, Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper
Multi-purpose tray media types
Letter
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Photo paper sizes
13x18, 20x25 cm
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Letter
Custom media width
2.17 - 8.5" (55 - 215.9 mm)
Custom media length
3.5 - 26.6" (89 - 676 mm)
Paper tray media weight
64 - 105 g/m²
Multi-Purpose Tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (standby)
1.7 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard
Mobile operating systems supported
Android, Windows Mobile, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
15.9" (403 mm)
Depth
14.5" (369 mm)
Height
7.68" (195 mm)
Weight
17.9 lbs (8.1 kg)
Packaging data
Package width
21.2" (538 mm)
Package depth
19.5" (495 mm)
Package height
11.4" (288.5 mm)
Package weight
23.4 lbs (10.6 kg)
Packaging content
Cartridge(s) included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:57:02
Uk has collected 2 expert reviews for Canon PIXMA G6050 MegaTank Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2019-12-01 14:56:59
It's hardly surprising that the trend for refillable ink tanks is growing when you consider the savings that can be made over a cartridge-based system.The Canon Pixma G6050 integrates four ink reservoirs in a surprisingly compact three-in-one device and c...
Good Bold pigment black text, Strong companion app, Lots of ink in the box, Neat ink tank design...
Bad Slow to print, Small display, Unintuitive interface, No front USB port...
Bottom line Aside from luxuries like NFC connectivity and front ports for flash memory, the Canon Pixma G6050 is well featured with a good scanner and auto duplexing. The teeny display is a little frustrating if you have become used to a touchscreen interface and thi...
80%
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)