location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27UL850
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27UL850
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:56
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - VESA DisplayHDR 400
  • - sRGB 99% (Typ.)
  • - 3-Side Virtually Borderless Design
  • - USB Type-C
  • - Radeon FreeSync Technology
  • - Ergonomic Stand (Height/Pivot/Tilt)
Long product name LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White :
The short editorial description of LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White

27", 3840 x 2160 px, 350 cd/m², 5ms, 16:9, 60 Hz, 178°/178°, USB hub, 2 x HDMI, DisplayPort 1.4, VESA
More>>>
LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White:
The official marketing text of LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White as supplied by the manufacturer

The Era of UHD 4K HDR Is Now
Enjoy flawless visuals and all the true vibrancy of color with LG UHD 4K HDR Monitor. Content creators working on HDR content will appreciate its capability to reproduce brightness and contrast for previews and editing.

VESA DisplayHDR 400
Clearer and Brighter HDR

The monitor supports VESA DisplayHDR 400 with wide-range brightness and contrast, enabling dramatic visual immersion in the latest HDR games, movies and images.

HDR Effect
HDR Effect to SDR Content

LG UHD 4K HDR Monitor can transform standard content into HDR-quality video right on the screen. Using a picture quality algorithm, it improves tone mapping and luminance of SDR content for an HDR-like experience.

IPS with sRGB 99% (Typ.)
True Colors and Wider View

LG IPS display has extraordinary color accuracy, covering 99% of the sRGB color spectrum. It also has a wider viewing angle, so it's even easier to enjoy true color visuals.

3-Side Virtually Borderless Design
Immersive Visual Experience

This display is streamlined with a slim bezel on three sides, and MAXXAUDIO® further immerses you into the dazzling, lifelike visuals with enhanced audio clarity.

USB Type-C
Unified Interface for Easy Set-up

Display Connection uses USB Type-C and is compatible with MacBook. With a single cable, you can simultaneously transfer 4K screen data and other data while charge a MacBook or any mobile device up to 60W.

True Color Pro software
Hardware Calibration Ready

Optimize color performance by using Hardware Calibration through the True Color Pro software, making the most of LG IPS 4K display's wide color spectrum and consistency.

OnScreen Control
Easier User Interface

OnScreen Control is simple and intuitive. You can customize your display options, even pivot control, with a few simple clicks.

Ergonomic Stand
Optimal Immersion and Performance

The pivoting monitor is useful for any programs that can display vertically-oriented information or for photographic editing. The height adjustment feature also adds ergonomic convenience.

Short summary description LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White:
This short summary of the LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27UL850, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver, White

Long summary description LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White:
This is an auto-generated long summary of LG 27UL850 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver, White based on the first three specs of the first five spec groups.

LG 27UL850. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver, White

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 12:21:20
Uk has collected 4 expert reviews for LG 27UL850 computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Silver, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
monitornerds.com
Updated:
2020-07-06 10:19:35
on AmazonThe LG 27UL850-W is a premium 4K IPS monitor that isn't painfully priced while having modern and essential features such as USB-C connectivity. This model aims to provide a solid foundation for mixed usage, whether if its for business use or e...
Good USB-C Monitor, Good Default Color Quality, Attractive and Functional Design, Responds Well to Calibration...
Bad Low Contrast, Factory Calibration Needs Improvement, USB-C Limited to 60 Watts...
Bottom line The LG 27UL850-W is one of the more capable 4K IPS monitors in the $500 price range thanks to its decent color quality out of the box and its USB-C connectivity. USB-C monitors have become cheaper in recent times, but it is still difficult to sift through...
0%
Country Distributor
United Kingdom 1 distributor(s)