Tripp Lite logo

Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black

Data-sheet quality:
created/standardized by Icecat
Product views:
79353
Info modified on:
10 Aug 2024, 11:35:30
Bullet Points Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black:
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Uni-directional cable only transmits A/V signals from USB-C port to HDMI port
Guarantee:
3-year limited
Long product name Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black:

USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m)

Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black:

USB-C to HDMI Adapter Connects to Your Computer's USB-C or Thunderbolt 3 Port
This USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook, Chromebook or smartphone. It's an ideal connector for multitasking, presenting video at trade shows and conferences, editing documents, playing online games and watching movies on a larger 4K screen. No other adapter or cable is needed to complete your 4K connection.
Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.
Enjoy the Clarity of True 4K Video with Multi-Channel Audio and 4:4:4 Color
This 4K HDMI cable supports Ultra HD video resolutions up to 4K x 2K (4096 x 2160) at 60 Hz for crystal-clear picture and sound, as specified in HDMI 2.0. It’s compatible with HDCP 2.2 as well as backwards compatible with HDCP 1.4. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 36-bit Deep Color (12 bits per channel).
Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to HDMI cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI plug to your display. The 15-foot (4.6-meter) USB 3.1 Gen 1 cable is backward compatible with previous USB generations, so you can use it with legacy equipment.

Short summary description Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black:

Tripp Lite U444-015-H4K6BM, 4096 x 2160 pixels

Long summary description Tripp Lite U444-015-H4K6BM USB graphics adapter 4096 x 2160 pixels Black:

Tripp Lite U444-015-H4K6BM. Maximum resolution: 4096 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Certification: CE, FCC, REACH. Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC). Weight: 12 oz (340 g). Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 19.7" (500.4 mm), Master (outer) case length: 1" (25.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.