Tripp Lite logo

Tripp Lite U436-06N-GBW-RA interface cards/adapter

Data-sheet quality:
created/standardized by Icecat
Product views:
85317
Info modified on:
10 Aug 2024, 11:38:53
Bullet Points Tripp Lite U436-06N-GBW-RA interface cards/adapter:
  • - Connect to a wired 10/100/1000 Mbps network where Wi-Fi is weak or unavailable
  • - More convenient, less expensive than installing or upgrading an internal Ethernet card
  • - Widely compatible with Windows, Mac and Chromium operating systems
  • - Right-angle USB-C plug allows easier connection in confined or hard-to-reach spaces
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee:
3-year limited
Long product name Tripp Lite U436-06N-GBW-RA interface cards/adapter:

USB-C to Gigabit Network Adapter with Right Angle USB-C, Thunderbolt 3 Compatibility - White

Tripp Lite U436-06N-GBW-RA interface cards/adapter:

USB-C to Gigabit Ethernet Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to Gigabit Ethernet NIC Network Adapter (M/F) allows your computer, tablet, laptop, notebook, MacBook, Chromebook, Ultrabook or smartphone to connect to a wired Ethernet network. Connect the right-angle USB-C connector to your device’s USB-C or Thunderbolt 3 port, and connect the RJ45 port to a UTP cable (such as N201-Series, sold separately). Ideal for settings in which no Wi-Fi is available or when a wired connection offers faster speeds, this USB 3.1 Gen 1 adapter lets you enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers and audio/video streaming.

Built-In USB-C Cable Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

Right-Angle USB-C Plug Makes Connecting in Tight Spaces Easier
The space-saving right-angle USB-C plug is easy to install in confined spaces, such as behind your computer desk or workstation. The right-angle construction also relieves strain on the cable and connector and prevents the cable from bending awkwardly.

Ready to Use Right Out of the Package
The plug-and-play network adapter requires no software, drivers or external power. The compact unit fits easily into a pocket, briefcase or laptop bag for connecting on the go. Plug it into your laptop for instant network connection.

Short summary description Tripp Lite U436-06N-GBW-RA interface cards/adapter:

Tripp Lite U436-06N-GBW-RA, White, Activity, Power, China, CE, FCC, REACH, 0 - 45 °C, -10 - 70 °C

Long summary description Tripp Lite U436-06N-GBW-RA interface cards/adapter:

Tripp Lite U436-06N-GBW-RA. Product color: White, LED indicators: Activity, Power, Country of origin: China. Width: 5.91" (150 mm), Depth: 1.06" (27 mm), Height: 0.63" (16 mm). Package width: 4.7" (119.4 mm), Package depth: 3.94" (100.1 mm), Package height: 0.791" (20.1 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.7" (119.4 mm). Data transfer rate: 5 Gbit/s, Cable length: 5.91" (0.15 m), Relative humidity: 10 - 85%

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.