location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P568-45M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 45 m (148 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P568-45M-FBR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236869 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:58:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 4K (4:4:4) for crystal-clear video
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Fiber optic strands transmit audio/video over longer distances than standard copper
  • - Dispels EMI/RFI line noise that can disrupt A/V signal and affect equipment performance
  • - Plug-and-play cable draws power from connected device for easy, immediate installation
Guarantee: 3-year limited
Long product name Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black :
The short editorial description of Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black

4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 45 m (148 ft.)
More>>>
Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black:
The official marketing text of Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black as supplied by the manufacturer

4K HDMI Cable Connects Home Theater, Gaming & Digital Signage Components
This 4K HDMI cable securely connects HDMI-enabled laptops, tablets, PCs, Blu-ray players, game consoles or satellite/cable TV boxes to HDTVs, HD monitors, projectors or home theater receivers. Because the cable uses optical fiber, it can transmit HDMI signals longer distances with no latency or loss. It also eliminates any EMI/RFI line noise that can interfere with your audio/video signal and disrupt the performance of your connected equipment.

Enjoy the Clarity of 4K HDMI Video with Multi-Channel Audio, HDR and 4:4:4 Color
This HDMI cable supports Ultra HD video resolutions up to 4K for crystal-clear picture and sound. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor, as well as 3D, 48-bit Deep Color, DTS-HD Master Audio and Dolby True HD.

Advanced Fiber Cable Is Easier to Install than Copper
Because the fiber cable is slimmer and more flexible than standard copper HDMI cables, the P568-45M-FBR is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the HDMI signal across the longer distances unique to fiber optic cabling. Note
: The cable must be installed in the correct direction to function properly, so check the Source and Display labels on the connectors before installation.

Short summary description Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P568-45M-FBR, 1771.7" (45 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P568-45M-FBR HDMI cable 1771.7" (45 m) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P568-45M-FBR. Cable length: 1771.7" (45 m), Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Product color: Black

Features
Cable length *
1771.7" (45 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black
HDMI version
2.0
3D
Yes
Supported graphics resolutions
3840 x 2160
HDMI Ethernet channel
Yes
HDCP
Yes
Data transfer rate
18 Gbit/s
Maximum refresh rate
60 Hz
Cable material
Fiber optic
Magnetically shielded
Yes
Plug and Play
Yes
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Package width
6.5" (165.1 mm)
Package depth
3.15" (80 mm)
Package height
2.36" (59.9 mm)
Package weight
3.24 lbs (1.47 kg)
Other features
Country of origin
Vietnam
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332236866
Harmonized System (HS) code
8544.70.0000
Master (outer) case width
7.09" (180.1 mm)
Master (outer) case length
7.09" (180.1 mm)
Master (outer) case height
4.13" (104.9 mm)
Master (outer) case weight
3.68 lbs (1.67 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P569-020-MF-ACT HDMI cable 240.2" (6.1 m) HDMI Type A (Standard) Black, Gray Tripp Lite P569-020-MF-ACT HDMI cable 240.2" (6.1 m) HDMI Type A (Standard) Black, Gray
(show image)
P569-020-MF-ACT P569-020-MF-ACT HDMI Extension Cable with Active Repeater (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P569AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P569AB-006 P569AB-006 Safe-IT High-Speed HDMI Antibacterial Cable with Ethernet (M/M), UHD 4K 60 Hz, 4:4:4, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568AB-006 HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568AB-006 P568AB-006 Safe-IT High-Speed HDMI Antibacterial Cable (M/M), UHD 4K, 4:4:4, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black Tripp Lite P568-003-8K6 HDMI cable 35.4" (0.9 m) HDMI Type A (Standard) Black
(show image)
P568-003-8K6 P568-003-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 3 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black Tripp Lite P568-006-8K6 HDMI cable 70.9" (1.8 m) HDMI Type A (Standard) Black
(show image)
P568-006-8K6 P568-006-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 6 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black Tripp Lite P568-010-8K6 HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black
(show image)
P568-010-8K6 P568-010-8K6 8K HDMI Cable (M/M) - 8K 60 Hz, Dynamic HDR, 4:4:4, HDCP 2.2, Black, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black Tripp Lite P568-30M-FBR HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
P568-30M-FBR P568-30M-FBR 4K HDMI Fiber Active Optical Cable (AOC) - 4K 60 Hz, HDR, 4:4:4 (M/M), 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-020-2B-MF HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Beige, Black Tripp Lite P569-020-2B-MF HDMI cable 239.8" (6.09 m) HDMI Type A (Standard) Beige, Black
(show image)
P569-020-2B-MF P569-020-2B-MF High-Speed HDMI Extension Cable (M/F) - 4K 60 Hz, HDR, 4:4:4, Gripping Connector, 20 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black Tripp Lite P568-006-BK-GRP HDMI cable 72" (1.83 m) HDMI Type A (Standard) Black
(show image)
P568-006-BK-GRP P568-006-BK-GRP High-Speed HDMI Cable, Gripping Connectors, 4K (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta Tripp Lite P569-010-CERT HDMI cable 118.1" (3 m) HDMI Type A (Standard) Black, Magenta
(show image)
P569-010-CERT P569-010-CERT 4K HDMI Cable with Ethernet (M/M) - 4K 60 Hz, Gripping Connectors, 10 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)