location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N252-024-SH-K patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N252-024-SH-K Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N252-024-SH-K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236166 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:41:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N252-024-SH-K patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rated for 5 Gbps speeds for managing high-speed cabling in mission-critical Ethernet applications
  • - 24 RJ45 ports numbered, labeled and color-coded for easy cable identification
  • - 1U patch panel easy to mount for immediate use in your EIA-standard 19 in. rack
  • - Supports EIA/TIA T568B wiring standards for Krone-type terminations
  • - Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite N252-024-SH-K patch panel 1U :
The short editorial description of Tripp Lite N252-024-SH-K patch panel 1U

Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568B, RJ45 Ethernet, 1U, TAA
More>>>
Tripp Lite N252-024-SH-K patch panel 1U:
The official marketing text of Tripp Lite N252-024-SH-K patch panel 1U as supplied by the manufacturer

Shielded 24-Port Patch Panel Organizes and Manages High-Speed Cat6 Network Cabling
Manage your high-density Cat5e/6 application without taking up too much valuable rack space. The N252-024-SH-K offers 24 fully shielded RJ45 ports with color-coded Krone IDC slots that are terminated using a proper punch-down tool. The patch panel supports T568B wiring standards and is fully rated for 5 Gbps data transfer speeds in your Ethernet application. Both the rear and front connectors are numbered and labeled for custom naming to help you identify individual cable runs at a glance.

Mounts in 1U of Space in Your 19 in. Enclosure or Open Frame Rack
The UL-approved patch panel supports mounting in 1U of space in your EIA-standard 19-inch rack enclosure or open frame rack. It comes with grounding wire, cable ties and a strain relief bar to help cut down on cord clutter, organize your connections, take stress off the Krone connectors and maintain stable performance.

TAA-Compliant for GSA Schedule Purchases
The N252-024-SH-K is compliant with the Federal Trade Agreements Act (TAA). It is eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N252-024-SH-K patch panel 1U:
This short summary of the Tripp Lite N252-024-SH-K patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N252-024-SH-K, 5000 Mbit/s, RJ-45, Cat5, Cat5e, Cat6, Black, Rack mounting, 1U

Long summary description Tripp Lite N252-024-SH-K patch panel 1U:
This is an auto-generated long summary of Tripp Lite N252-024-SH-K patch panel 1U based on the first three specs of the first five spec groups.

Tripp Lite N252-024-SH-K. Maximum data transfer rate: 5000 Mbit/s, Connector(s): RJ-45, Cable types supported: Cat5, Cat5e, Cat6. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Package width: 4.1" (104.1 mm), Package depth: 20.4" (518.2 mm), Package height: 2.2" (55.9 mm). Country of origin: Taiwan, Master (outer) case width: 11.9" (302.3 mm), Master (outer) case length: 20.8" (528.3 mm)

Network
Maximum data transfer rate
5000 Mbit/s
Ports quantity
24
Connector(s)
RJ-45
Cable types supported
Cat5, Cat5e, Cat6
Design
Product color
Black
Mounting
Rack mounting
Rack capacity
1U
Packaging data
Package width
4.1" (104.1 mm)
Package depth
20.4" (518.2 mm)
Package height
2.2" (55.9 mm)
Package weight
2.69 lbs (1.22 kg)
Packaging content
Cable tie(s) included
Yes
Number of cable ties
6
Logistics data
Country of origin
Taiwan
Master (outer) case width
11.9" (302.3 mm)
Master (outer) case length
20.8" (528.3 mm)
Master (outer) case height
10.5" (266.7 mm)
Master (outer) case weight
28 lbs (12.7 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332236163
Brand Image Article code product Stock Price from
Tripp Lite N252-024-6A-SH patch panel 1U Tripp Lite N252-024-6A-SH patch panel 1U
(show image)
N252-024-6A-SH N252-024-6A-SH 24-Port Cat6a Shielded Patch Panel - 10 Gbps, STP, 110 Punch Down, RJ45, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252A-024-HUSHK patch panel 0.5U Tripp Lite N252A-024-HUSHK patch panel 0.5U
(show image)
N252A-024-HUSHK N252A-024-HUSHK Cat6a 24-Port High-Density Shielded Patch Panel - Dual IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-048-SH-K patch panel 1U Tripp Lite N252-048-SH-K patch panel 1U
(show image)
N252-048-SH-K N252-048-SH-K Cat5e/Cat6 48-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-HU-SHK patch panel 0.5U Tripp Lite N252-024-HU-SHK patch panel 0.5U
(show image)
N252-024-HU-SHK N252-024-HU-SHK Cat5e/Cat6 24-Port Patch Panel - Shielded, Krone IDC, 568A/B, RJ45 Ethernet, 0.5U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-P24 patch panel 1U Tripp Lite N252-P24 patch panel 1U
(show image)
N252-P24 N252-P24 Cat6 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N250-P12 patch panel Tripp Lite N250-P12 patch panel
(show image)
N250-P12 N250-P12 Cat6 Wall-Mount 12-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N052-P24 patch panel 1U Tripp Lite N052-P24 patch panel 1U
(show image)
N052-P24 N052-P24 Cat5e 24-Port Patch Panel - PoE+ Compliant, 110/Krone, 568A/B, RJ45 Ethernet, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-OF patch panel 1U Tripp Lite N254-024-OF patch panel 1U
(show image)
N254-024-OF N254-024-OF 24-Port 1U Rack-Mount Cat5e/6 Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N254-024-6A-OF patch panel 1U Tripp Lite N254-024-6A-OF patch panel 1U
(show image)
N254-024-6A-OF N254-024-6A-OF 24-Port 1U Rack-Mount Cat6a Offset Feed-Through Patch Panel with Cable Management Bar, RJ45 Ethernet, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N252-024-6A patch panel 1U Tripp Lite N252-024-6A patch panel 1U
(show image)
N252-024-6A N252-024-6A 24-Port 1U Rack-Mount Cat6a 110 Patch Panel with Cable Management Bar, 110 Punchdown, RJ45, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)