location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN SN9116CO console server RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN9116CO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SN9116CO
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009617 show
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:15
The date of the most recent change of the data-sheet in Icecat's system
ATEN SN9116CO user manual (10.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN SN9116CO console server RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Secure in-band and out-of-band remote serial console access
  • - Browser access with an intuitive GUI
  • - Terminal-based access with a menu-driven UI
  • - Modem dial-in/dial-back/dial-out access
Long product name ATEN SN9116CO console server RJ-45 :
The short editorial description of ATEN SN9116CO console server RJ-45

16-Port Serial Console Server
More>>>
ATEN SN9116CO console server RJ-45:
The official marketing text of ATEN SN9116CO console server RJ-45 as supplied by the manufacturer

ATEN SN91xxCO Series (SN9108CO / SN9116CO) provide IT and network administrators secure, out-of-band access to serial devices located at data centers or remote sites (such as network switches allowing console operation using RS-232). With single power / LAN in the SN91xxCO models, they integrate cutting edge technologies to provide convenient installation, secure serial device access, easy management and comprehensive control for data centers.

The SN91xxCO Series features Cisco pin-outs and auto-sensing DTE/DCE function, providing a direct connection to Cisco network switches (and other compatible devices) without rollover cables for even more time-saving IT infrastructure deployment. In addition, the SN91xxCO models support online detection of connected serial devices (including terminal blocks) for device status monitoring. An e-mail notification will be sent to the administrator when connected devices are offline.

Implemented with various security technologies such as TLS 1.2 data encryption, RSA 2048-bit certificates, configurable user permissions for port access and control, local/remote/third-party authentication and authorization, IP/MAC address filter, and FIPS 140-2 certified cryptography, the SN91xxCO serial console servers assure administrators the security for easy and high-level access. For instance, access rights and privileges can be applied to 8/16 serial ports individually. Data encryption is provided to ensure that information and control are always protected. Logging and alerting of system events help to quickly resolve issues and mitigate risks. While secured by the above examples, the consolidated password authentication simplifies management.

The SN91xxCO Series is used to connect serial devices to an Ethernet network to allow access and control of demanding applications that manage industrial control, data acquisition, environment monitoring, remote facility operations and equipment management. Multiple operational modes are available to administrators including Console Management, Console Management Direct, Real COM Port, TCP Server/Client, UDP Server/Client, and Virtual Modem.

With its comprehensive features, the SN91xxCO Series helps to maximize IT productivity, increase scalability, as well as reduce installation and operational costs with easy and secure remote management of serial devices. The serial console servers save you time and money by allowing administrators to manage their data centers from practically anywhere – minimizing travel and MTTR (Mean Time to Repair) costs, ensuring the highest availability for data center services.

Short summary description ATEN SN9116CO console server RJ-45:
This short summary of the ATEN SN9116CO console server RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN SN9116CO, RJ-45, C14 coupler, 8.57 x 17.2 x 1.73" (217.6 x 437.2 x 44 mm), 8 lbs (3.63 kg), AC, 100-240 V

Long summary description ATEN SN9116CO console server RJ-45:
This is an auto-generated long summary of ATEN SN9116CO console server RJ-45 based on the first three specs of the first five spec groups.

ATEN SN9116CO. Console port: RJ-45, AC outlet types: C14 coupler. Dimensions (WxDxH): 8.57 x 17.2 x 1.73" (217.6 x 437.2 x 44 mm), Weight: 8 lbs (3.63 kg). Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Technical details
Rack mounting
Yes
Product color
Black
Ports & interfaces
Console port
RJ-45
Serial ports quantity
16
Ethernet LAN (RJ-45) ports
1
AC outlet types
C14 coupler
Weight & dimensions
Dimensions (WxDxH)
8.57 x 17.2 x 1.73" (217.6 x 437.2 x 44 mm)
Weight
8 lbs (3.63 kg)
Power
Power source type
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)