ATEN logo

ATEN SN9108CO console server RJ-45

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41846
Info modified on:
14 Mar 2024, 18:25:41
Bullet Points ATEN SN9108CO console server RJ-45:
  • - Secure in-band and out-of-band remote serial console access
  • - Browser access with an intuitive GUI
  • - Terminal-based access with a menu-driven UI
  • - Modem dial-in/dial-back/dial-out access
  • - Auto-sensing DTE/DCE feature supports a direct connection to Cisco network switches (and other compatible devices) without rollover cables for more convenient IT infrastructure deployment
  • - Online/Offline detection of connected serial devices (including terminal blocks) – automatically send event notifications when the devices are offline (e.g. power failure) for device status monitoring
  • - Response Check - checks the system status of the connected serial devices, and sends a notification if the check fails (e.g. system crash)
  • - Convenient and simple serial device access via selectable Telnet/SSH and third-party clients such as PuTTY
  • - Easy port access via selectable ActiveX or Java serial viewer
  • - Comprehensive viewer functions – copy/paste, logging, data import, macros, broadcasting and message board
  • - Sun Solaris ready – Sun “break-safe”
  • - Alert Strings – whenever one of the pre-defined strings matches the message sent from the serial devices, you will be informed by serial console server via SNMP Trap alert and/or an email
  • - Command filter – administrators can restrict users to execute only pre-defined commands
  • - Multiple users can simultaneously access the same port – up to 16 connections per port
  • - Modes for simultaneous access – Exclusive/Occupy/Share
Long product name ATEN SN9108CO console server RJ-45:

8-Port Serial Console Server

ATEN SN9108CO console server RJ-45:

ATEN SN91xxCO Series (SN9108CO / SN9116CO) provide IT and network administrators secure, out-of-band access to serial devices located at data centers or remote sites (such as network switches allowing console operation using RS-232). With single power / LAN in the SN91xxCO models, they integrate cutting edge technologies to provide convenient installation, secure serial device access, easy management and comprehensive control for data centers.

The SN91xxCO Series features Cisco pin-outs and auto-sensing DTE/DCE function, providing a direct connection to Cisco network switches (and other compatible devices) without rollover cables for even more time-saving IT infrastructure deployment. In addition, the SN91xxCO models support online detection of connected serial devices (including terminal blocks) for device status monitoring. An e-mail notification will be sent to the administrator when connected devices are offline.

Implemented with various security technologies such as TLS 1.2 data encryption, RSA 2048-bit certificates, configurable user permissions for port access and control, local/remote/third-party authentication and authorization, IP/MAC address filter, and FIPS 140-2 certified cryptography, the SN91xxCO serial console servers assure administrators the security for easy and high-level access. For instance, access rights and privileges can be applied to 8/16 serial ports individually. Data encryption is provided to ensure that information and control are always protected. Logging and alerting of system events help to quickly resolve issues and mitigate risks. While secured by the above examples, the consolidated password authentication simplifies management.

The SN91xxCO Series is used to connect serial devices to an Ethernet network to allow access and control of demanding applications that manage industrial control, data acquisition, environment monitoring, remote facility operations and equipment management. Multiple operational modes are available to administrators including Console Management, Console Management Direct, Real COM Port, TCP Server/Client, UDP Server/Client, and Virtual Modem.

With its, comprehensive features, the SN91xxCO Series helps to maximize IT productivity, increase scalability, as well as reduce installation and operational costs with easy and secure remote management of serial devices. The serial console servers save you time and money by allowing administrators to manage their data centers from practically anywhere – minimizing travel and MTTR (Mean Time to Repair) costs, ensuring the highest availability for data center services.

Short summary description ATEN SN9108CO console server RJ-45:

ATEN SN9108CO, RJ-45, C14 coupler, 17.2 x 8.57 x 1.73" (437.2 x 217.6 x 44 mm), 6.88 lbs (3.12 kg), AC, 100-240 V

Long summary description ATEN SN9108CO console server RJ-45:

ATEN SN9108CO. Console port: RJ-45, AC outlet types: C14 coupler. Dimensions (WxDxH): 17.2 x 8.57 x 1.73" (437.2 x 217.6 x 44 mm), Weight: 6.88 lbs (3.12 kg). Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.