location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SIGNATURE
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OLED65W9PLA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OLED65W9PLA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098385911 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:42
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One with the Wall
  • - New 2nd Gen α9 Processor with AI
  • - Advanced voice control
  • - Perfect Colour on Perfect Black
  • - Dolby Vision & Atmos Cinema Experience at home
  • - 4K Cinema HDR Delivering the filmmaker’s vision
Long product name LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black :
The short editorial description of LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black

65", 3840 x 2160, OLED, 4K Cinema HDR, HLG, RMS 60 W, webOS Smart TV, DVB-T2/C/S2, 4x HDMI, 3x USB, SPDIF, CI+1.4, Wi-Fi, Bluetooth 5.0
More>>>
LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:
The official marketing text of LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer

One with the Wall
LG SIGNATURE OLED TV W9, designed to blend into the wall, bringing a mesmerising experience and aesthetic in your space. A feat only possible with uniquely sophisticated LG OLED TV technology.

New 2nd Gen α9 Processor with AI
The 2nd generation α9 Processor has been upgraded with a deep learning AI algorithm, which optimises picture and sound depending on the type and quality of content, so you always enjoy a breathtaking experience.

Live in wonder with New Intelligence
LG AI TV expands your AI experience with both the Google Assistant and Alexa. Get answers to questions and control smart home appliances all through the power of your voice.

Perfect Colour on Perfect Black
OLED pixels create an astonishingly accurate and wide colour range which is presented on the perfect black background only available from self emitting pixels.

Dolby Vision & Atmos Cinema Experience at home
Dolby transforms your home into an entertainment powerhouse with cinematic HDR imaging and sound.

4K Cinema HDR
Delivers The Filmmaker’s Vision

LG’s 4K Cinema HDR trues to the filmmaker’s vision with the support of most HDR formats. Be immerse in cinematic images with major HDR formats including Advanced HDR by Technicolor and HDR10 Pro.

Gallery Mode Adds a touch of class to your life
Gallery Mode brings world-famous travel attractions updated seasonally by TripAdvisor.

Short summary description LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG SIGNATURE OLED65W9PLA, 65", 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG SIGNATURE OLED65W9PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG SIGNATURE OLED65W9PLA. Display diagonal: 65", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
65"
HD type *
4K Ultra HD
Display technology *
OLED
Screen shape *
Flat
Native aspect ratio *
16:9
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
64.6" (164 cm)
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Video apps
Amazon Prime Video, Catch-up TV, Mediaset Play, Netflix, YouTube
Music apps
Spotify
Audio
RMS rated power *
60 W
Audio decoders
DTS, Dolby Atmos, Dolby Digital
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Ethernet LAN *
Yes
Miracast
Yes
Browsing
Yes
Design
Product color *
Black
Performance
High Dynamic Range (HDR) technology
Dolby Vision, High Dynamic Range 10 (HDR10)
Video formats supported
H.265, HEVC
Audio formats supported
AAC, AC3, AC4, DTS, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Dolby Vision
Yes
Backlight dimming technology
Local Dimming
Noise reduction *
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
USB recording
Yes
Ports & interfaces
HDMI version
2.1
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Digital audio optical out
1
Headphone outputs
1
RF connector type
F, IEC
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Ports & interfaces
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
4
Management features
Electronic Program Guide (EPG)
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
154 W
Power consumption (standby) *
0.5 W
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
56.9" (1446 mm)
Depth (with stand)
3.07" (78 mm)
Weight (with stand)
63.9 lbs (29 kg)
Width (without stand)
49.6" (1260 mm)
Depth (without stand)
0.152" (3.85 mm)
Height (without stand)
32.4" (823 mm)
Packaging data
Package width
64.6" (1641 mm)
Package depth
11.3" (288 mm)
Package height
37.5" (952 mm)
Package weight
70.8 lbs (32.1 kg)
Package type
Box
Packaging content
Desktop stand
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
MR19
Other features
Auto Depth Enhancer
Yes
3D
No
Batteries included
Yes
Battery type
AA
Number of batteries supported
2
Built-in speaker(s)
Yes
Remote control input capabilities
Pointing, Voice recognition
Compatible with universal remote control
Yes
Mediaset Premium Ready
No
Premium Smart CAM Ready
Yes
Intelligent Voice Recognition
Yes
Annual energy consumption
214 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Google applications
Google Home
App store
LG Content Store
Wireless speaker ready
Yes
MagicLink
Yes
Stand weight
5.07 lbs (2.3 kg)
Advanced Colour Enhancer
Yes
Soundbar compatibility
Yes
Virtual Reality (VR) ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 14:00:32
Uk has collected 2 expert reviews for LG SIGNATURE OLED65W9PLA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
LG OLED77W9PLA 77" 4K Ultra HD Smart TV Wi-Fi Black LG OLED77W9PLA 77" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED77W9PLA.AEU OLED77W9PLA 0.00
(excl. VAT)
0 (incl. VAT)
LG OLED65B8PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black LG OLED65B8PLA TV 65" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
OLED65B8PLA OLED65B8PLA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)