Dynabook logo

Dynabook A50-C-37G Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 10 Pro Metallic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51289
Info modified on:
14 Mar 2024, 19:44:54
Short summary description Dynabook A50-C-37G Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 10 Pro Metallic:

Dynabook A50-C-37G, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Dynabook A50-C-37G Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 10 Pro Metallic:

Dynabook A50-C-37G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Metallic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.