LevelOne logo

LevelOne WGR-6012 wireless router Gigabit Ethernet Black, Yellow

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61726
Info modified on:
21 Oct 2022, 10:14:32
Long product name LevelOne WGR-6012 wireless router Gigabit Ethernet Black, Yellow:

300Mbps, Wireless, Gigabit Router, 2 Antennas with 2T/2R MIMO

LevelOne WGR-6012 wireless router Gigabit Ethernet Black, Yellow:

The LevelOne WGR-6012 is the center of your home or office network, you can share a high-speed internet connection, files and multi-player games with flexibility, speed and simplicity! It supports wireless speeds up to 300 Mbps by using LevelOne’s N_Max wireless technology, while maintaining compatibility with legacy 801.11g and 11b devices. A built-in 4 port full-duplex 10/100/1000 Switch to connect your wired-Ethernet devices brings it all together to maximize your high-speed Internet access.

Wi-Fi Protected Set up
The LevelOne WGR-6012 incorporates WPS (Wi-Fi Protected Setup). By simply clicking the WPS button, you are able to setup a secure wireless connection between your router and WPS supported devices.

Wireless On/Off Button
The wireless radio is one of the most power intensive components. With a simple push of a button, you can disable the wireless radio when it’s not needed. Not only that, the wireless can also be scheduled on and off automatically via the easy to use web interface.

Green Power Saving
When there are no wireless devices connected to the WGR-6012, it will automatically only keep one antenna active in low power. So when you’re sleeping, or away form home or office, wireless signals of your router are turned off which saves power and reduces the risk of someone stealing your internet connection.

Short summary description LevelOne WGR-6012 wireless router Gigabit Ethernet Black, Yellow:

LevelOne WGR-6012, Wi-Fi 4 (802.11n), Ethernet LAN, Black, Yellow

Long summary description LevelOne WGR-6012 wireless router Gigabit Ethernet Black, Yellow:

LevelOne WGR-6012. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, SSID, WPA, WPA2, MAC address table: 20000 entries. Product color: Black, Yellow. Certification: CE, FCC

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.