Acer logo

Acer Traveler Case 15.6" 15.6" Briefcase Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91879
Info modified on:
01 Jun 2022, 15:50:04
Long product name Acer Traveler Case 15.6" 15.6" Briefcase Black:

Traveler Case for Notebooks up to 15.6"

Acer Traveler Case 15.6" 15.6" Briefcase Black:

The Acer 15.6” TRAVELER Case is a functional solution for carrying your 15.6” notebook and accessories.

Compatibility
Designed to fit Notebooks up to 15,6"

Functionality
Shock protection
Water Resistent
Zippered pocket
Water-resistant
Luggage strap

Material
Durable nylon protects your notebook from the weather

Short summary description Acer Traveler Case 15.6" 15.6" Briefcase Black:

Acer Traveler Case 15.6", Briefcase, 15.6", Shoulder strap, 1.98 oz (56 g)

Long summary description Acer Traveler Case 15.6" 15.6" Briefcase Black:

Acer Traveler Case 15.6". Case type: Briefcase, Maximum screen size: 15.6", Shoulder strap. Weight: 1.98 oz (56 g). Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.