location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak Retinar Teleobjektiv 37mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Retinar Teleobjektiv 37mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1192467 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 12:52:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Kodak Retinar Teleobjektiv 37mm Black :
The short editorial description of Kodak Retinar Teleobjektiv 37mm Black

Retinar Teleobjektiv 37mm
More>>>
Short summary description Kodak Retinar Teleobjektiv 37mm Black:
This short summary of the Kodak Retinar Teleobjektiv 37mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Retinar Teleobjektiv 37mm, Black, 6.7 oz (190 g)

Long summary description Kodak Retinar Teleobjektiv 37mm Black:
This is an auto-generated long summary of Kodak Retinar Teleobjektiv 37mm Black based on the first three specs of the first five spec groups.

Kodak Retinar Teleobjektiv 37mm. Product color: Black. Weight: 6.7 oz (190 g)

Brand Image Article code product Stock Price from
Canon EF 28-90mm f/4.0-5.6 II USM Black Canon EF 28-90mm f/4.0-5.6 II USM Black
(show image)
7987A004 EF 28-90mm f/4.0-5.6 II USM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)