location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2520/33
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2520/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103905387
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trim, edge, shave
  • - For any length of hair
  • - 3 x click-on stubble combs
  • - Rechargeable, wet & dry use
Long product name Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green :
The short editorial description of Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green

3x combs (1, 3, 5 mm), Contour-following technology, Dual protection system, Ni-MH, 45 min
More>>>
Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green:
The official marketing text of Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green as supplied by the manufacturer

The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and create clean lines and edges, on any length of hair. Forget about using multiple steps and tools. OneBlade does it all.

Short summary description Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green:
This short summary of the Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips QP2520/33, Battery, Charcoal, Green

Long summary description Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green:
This is an auto-generated long summary of Philips QP2520/33 beard trimmer Battery 3 0.197" (5 mm) Wet & Dry Charcoal, Green based on the first three specs of the first five spec groups.

Philips QP2520/33. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.197" (5 mm), Step precise: 0.0787" (2 mm). Product color: Charcoal, Green. Power source: Battery, Operating time: 45 min, Battery type: Built-in battery

Performance
Number of length steps *
3
Minimum hair length *
0.0394" (1 mm)
Maximum hair length *
0.197" (5 mm)
Step precise
0.0787" (2 mm)
Wet & Dry *
Yes
Control type
Buttons
Design
Product color *
Charcoal, Green
Easy to grip
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
45 min
Charging time
8 h
AC input voltage
100 - 240 V
Charging indicator
Yes
Packaging content
Attachments quantity
1
Combs quantity
3
Technical details
Power consumption (max)
2 W