location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneBlade Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP6505/23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6505/23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103902089
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Trim, edge, shave
  • - For any length of hair
  • - 9-length precision comb
  • - Rechargeable, wet & dry use
Long product name Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver :
The short editorial description of Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver

0.5-7 mm, Li-ion, 5.4 W, 60min, Black/lime green
More>>>
Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver:
The official marketing text of Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver as supplied by the manufacturer

Unique OneBlade Technology

The Philips OneBlade has a revolutionary new technology designed for facial styling and body grooming. It can trim, edge and shave any length of hair. Its dual protection system – a glide coating combined with rounded tips – makes shaving easier and comfortable. Its shaving technology features a fast-moving cutter (200x per second) so it's efficient - even on longer hairs.

Trim it down

Trim your beard to an even length with the included adjustable precision comb. Dial up one of the 12 lock-in length settings to get everything from a 5 o'clock shadow, to a tight trim, to a longer beard style.

Edge it up

Create precise edges with the dual-sided blade. You can shave in either direction to get great visibility and see every hair that you're cutting. Line up your style in seconds!

Shave it off

OneBlade doesn't shave as close as a traditional blade - so your skin stays comfortable. Go against the grain and shave off any length of hair easily.

Contour following

OneBlade follows the contours of your face allowing you to effectively and comfortably trim and shave all areas of your face.

Create precise edges & sharp lines with the dual-sided blade

OneBlade follows the contours of your face, allowing you to effectively and comfortably shave all areas. Use the dual-sided blade to style your edges and create clean lines by moving the blade in any direction.

Precision trimming comb has 9 length settings (0.5 to 7mm)

The versatile precision trimming comb offers length settings from 0.5mm to 7mm, giving you an even trim at exactly the length you want.

Durable OneBlade

The blades are designed for lasting performance. For optimal performance, you will only need to replace each blade every 4 months*. Replacement is easy and hassle free.

Wet & dry

OneBlade is water resistant, so it is easy to clean: just rinse it under the tap. You can also shave with or without foam - whichever you prefer.

LED light shows battery status

Be sure that your OneBlade is always ready to go by checking the battery indicator. It alerts you while in-use when your battery is low, and indicates charging progress when plugged in.

60 min Li-Ion battery

Rechargeable Li-Ion battery delivers 60 minutes of constant styling power after a 1 hour chrage.

Short summary description Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver:
This short summary of the Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips OneBlade Pro QP6505/23, Washable, Oil-free maintenance, Battery, Charcoal, Green, Silver

Long summary description Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver:
This is an auto-generated long summary of Philips OneBlade Pro QP6505/23 beard trimmer Battery 9 0.276" (7 mm) Wet & Dry Charcoal, Green, Silver based on the first three specs of the first five spec groups.

Philips OneBlade Pro QP6505/23. Minimum hair length: 0.0197" (0.5 mm), Maximum hair length: 0.276" (7 mm), Control type: Buttons. Product color: Charcoal, Green, Silver. Power source: Battery, Operating time: 60 min, Battery type: Built-in battery

Performance
Number of length steps *
9
Minimum hair length *
0.0197" (0.5 mm)
Maximum hair length *
0.276" (7 mm)
Wet & Dry *
Yes
Control type
Buttons
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Design
Product color *
Charcoal, Green, Silver
Ergonomic handle
Yes
Power
Power source *
Battery
Rechargeable
Yes
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
60 min
Charging time
1 h
AC input voltage
100-240 V
Battery LED indicator
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Packaging content
Storage pouch
Yes
Pouch
Yes
Technical details
Power consumption (max)
5.4 W
Shaving head replacement(s) model
QP210, QP220, QP610, QP620